Allen-Bradley / Rockwell Automation Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 00,115-120V 60Hz,Open, 3 Power Poles , 9, 110/120V 50/60 Hz , , Yes, | |
| 500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 3,115-120V 60Hz,Open, 3 Power Poles , 90, 110/120V 50/60 Hz , , Yes, | |
| 500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 4,115-120V 60Hz,Open, 3 Power Poles , 135, 110/120V 50/60 Hz , , Yes, | |
| 500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 4,230-240V 60Hz,Open, 3 Power Poles , 135, 220/240V 50/60Hz , , Yes, | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 0, Open, 115-120V 60Hz, 3 Power Poles, Yes , 18 , 110/120V 50/60 Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 1, Open, 115-120V 60Hz, 3 Power Poles, Yes , 27 , 110/120V 50/60 Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 2, Open, 115-120V 60Hz, 3 Power Poles, Yes , 45 , 110/120V 50/60 Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 3, Open, 115-120V 60Hz, 3 Power Poles, Yes , 90 , 110/120V 50/60 Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 3, Open, 230-240V 60Hz, 3 Power Poles, Yes , 90 , 220/240V 50/60Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 4, Open, 115-120V 60Hz, 3 Power Poles, Yes , 135 , 110/120V 50/60 Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 4, Open, 230-240V 60Hz, 3 Power Poles, Yes , 135 , 220/240V 50/60Hz , | |
| 500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 5, Open, 115-120V 60Hz, 3 Power Poles, Yes , 270 , 110/120V 50/60 Hz , | |
| 500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,20A, Open, 115-120V 60Hz, 3 Power Poles , 115-120V 60Hz , | |
| 500FL NEMA Feed-Through Wiring Electrically Held Lighting Contactor ,30A, Open, 115-120V 60Hz, 3 Power Poles , 115-120V 60Hz , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 0, Open, 115-120V 60Hz, 3 Power Poles ,20A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 1, Open, 115-120V 60Hz, 3 Power Poles ,30A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 1, Open, 115-120V 60Hz, 4 Power Poles ,30A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 1, Open, 230-240V 60Hz, 2 Power Poles ,30A , 230-240V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 2 Power Poles ,60A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 3 Power Poles ,60A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 4 Power Poles ,60A , 115-120V 60Hz , , | |
| 500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 3, Open, 115-120V 60Hz, 3 Power Poles ,100A , 115-120V 60Hz , , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 0, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 115-120V 60Hz, No Overload Relay, , 115-120V 60Hz, , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 460-480V 60Hz, No Overload Relay, , 460-480V 60Hz, , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 2, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , | |
| 505 NEMA Full Voltage Reversing Starter ,SIZE 3, Open, 115-120V 60Hz, No Overload Relay, , 115-120V 60Hz, , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 0, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520E NEMA 2 Speed Separate Winding Starter ,SIZE 1, Open, 115-120V 60Hz ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 0, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| 520F NEMA 2 Speed Con/Var Torque Starter,SIZE 4, 115-120V 60Hz, ,with Eutectic Alloy Overload Relay , Constant or Variable Torque , Open , 115-120V 60Hz , | |
| Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 1, Type 1 General Purpose Surface Mounting, 115-120V 60Hz, with Eutectic Alloy Overload Relay, 115-120V 60Hz , , | |
| Available from RCC, NEMA Combination Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 1 - Enclosure Code A"" | |
| Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A"" | |
| Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F"" | |
| Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A"" | |
| Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay | |
| Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay | |
| Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay | |
| Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay | |
| Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 0,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 0,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 00,Common Control 115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 1,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay | |
| NEMA Full Voltage Non-Reversing Starter,SIZE 5,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay | |
| Renewal Parts For NEMA Starters, 220 - 230 50Hz / 230 - 240V 50Hz/60Hz Coil | |
| Renewal Parts For NEMA Starters, 460-480V 60Hz Coil |
| << Prev |