Allen-Bradley / Rockwell Automation NEMA Lighting Contactor Lighting CNTCR 500L-COD93

Description
500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 3 Power Poles ,60A , 115-120V 60Hz , ,
Request a Quote Datasheet
Description
500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 3 Power Poles ,60A , 115-120V 60Hz , ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA Lighting Contactor Lighting CNTCR - 500L-COD93 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
NEMA Lighting Contactor Lighting CNTCR
500L-COD93
NEMA Lighting Contactor Lighting CNTCR 500L-COD93
500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 3 Power Poles ,60A , 115-120V 60Hz , ,

500L NEMA Top Wiring Electically Held Lighting Contactor, NEMA 2, Open, 115-120V 60Hz, 3 Power Poles ,60A , 115-120V 60Hz , ,

Supplier's Site Datasheet
Contactor - 342727 - Radwell International
Willingboro, NJ, United States
Contactor
342727
Contactor 342727
LIGHTING CONTACTOR, 60 AMP, 3 POLE, 110/115-120 VAC, SIZE 2, 60 AMP, 3 POWER POLES, OPEN STYLE, 115 120V 60HZ, NO OPTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

LIGHTING CONTACTOR, 60 AMP, 3 POLE, 110/115-120 VAC, SIZE 2, 60 AMP, 3 POWER POLES, OPEN STYLE, 115 120V 60HZ, NO OPTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 500L-COD93 342727
Product Name NEMA Lighting Contactor Lighting CNTCR Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 82559283 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
IEC 9 A Contactor - 100-C09B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 4703977 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details