OSRAM SYLVANIA, Inc. Datasheets for Halogen Lamps
Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more
| Product Name | Notes |
|---|---|
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 10 W WATTAGE G4 BI-PIN BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 130 LUMEN INTENSITY TRANSVERSE FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 10 W WATTAGE G4 BI-PIN BASE TYPE 3000 LIFE IN HOUR T3 SHAPE DESIGNATION 130 LUMEN INTENSITY AXIAL FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 20 W WATTAGE G4 BI-PIN BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 320 LUMEN INTENSITY TRANSVERSE FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 20 W WATTAGE G4 BI-PIN BASE TYPE 3000 LIFE IN HOUR T3 SHAPE DESIGNATION 320 LUMEN INTENSITY AXIAL FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 5 W WATTAGE G4 BI-PIN BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 60 LUMEN INTENSITY TRANSVERSE FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 10 W WATTAGE G4 BI-PIN BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 130 LUMEN INTENSITY TRANSVERSE FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 20 W WATTAGE G4 BI-PIN BASE TYPE 3000 LIFE IN HOUR T3 SHAPE DESIGNATION 320 LUMEN INTENSITY TRANSVERSE FILAMENT... | |
| 1.3 INCH OVERALL LENGTH 24 V VOLTAGE RATING 40 STANDARD PACKAGE 20 W WATTAGE G4 BI-PIN BASE TYPE 1000 LIFE IN HOUR T3 SHAPE DESIGNATION 300 LUMEN INTENSITY AXIAL FILAMENT... | |
| 1.457 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 100 W WATTAGE G6.35 BI-PIN BASE TYPE 50 LIFE IN HOUR T12 SHAPE DESIGNATION 2800 LUMEN INTENSITY | |
| 1.56 INCH OVERALL LENGTH 12 V VOLTAGE RATING 30 STANDARD PACKAGE 30 W WATTAGE PG22 BASE TYPE 50 LIFE IN HOUR T3 SHAPE DESIGNATION 800 LUMEN INTENSITY COLOR TEMPERATURE 3300... | |
| 1.56 INCH OVERALL LENGTH 6 V VOLTAGE RATING 30 STANDARD PACKAGE 20 W WATTAGE PG22 BASE TYPE 100 LIFE IN HOUR T3 SHAPE DESIGNATION 500 LUMEN INTENSITY COLOR TEMPERATURE 3200... | |
| 1.689 INCH OVERALL LENGTH PROJECTOR APPLICATION 24 V VOLTAGE RATING 24 STANDARD PACKAGE 200 W WATTAGE GX5.3 BI-PIN BASE TYPE 50 LIFE IN HOUR MR16 SHAPE DESIGNATION 725 LUMEN INTENSITY... | |
| 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION 200 LUMEN INTENSITY 3000 36... | |
| 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION 600 LUMEN INTENSITY 3000 36... | |
| 1.75 INCH OVERALL LENGTH ACCENT LIGHTING, HIGHLIGHT MERCHANDISE, ART GALLERIES, HOTELS, RESTAURANTS, DECORATIVE ROOM LIGHTING, AMBIENT LIGHTING APPLICATION 12 V VOLTAGE RATING 20 STANDARD PACKAGE 37 W WATTAGE GU5.3 BI-PIN... | |
| 1.752 INCH OVERALL LENGTH 12 STANDARD PACKAGE 30 W WATTAGE GZ9.5 BASE TYPE 2000 LIFE IN HOUR T3.5 SHAPE DESIGNATION 400 LUMEN INTENSITY C8 FILAMENT TYPE APPLICATION RUNWAY, TAXIWAY | |
| 1.795 INCH OVERALL LENGTH AIRFIELD, AIRPORT APPLICATION 20 STANDARD PACKAGE 105 W WATTAGE LEADS-C BASE TYPE 1000 LIFE IN HOUR MR16 SHAPE DESIGNATION | |
| 1.85 INCH OVERALL LENGTH 12 STANDARD PACKAGE 200 W WATTAGE G6.35 BASE TYPE 1200 LIFE IN HOUR T4 SHAPE DESIGNATION 4700 LUMEN INTENSITY C6 FILAMENT TYPE APPLICATION RUNWAY, TAXIWAY | |
| 115 V VOLTAGE RATING 25 STANDARD PACKAGE 150 W WATTAGE GX6.35 BASE TYPE 25 LIFE IN HOUR T4 SHAPE DESIGNATION 4500 LUMEN INTENSITY COLOR TEMPERATURE 3400 K | |
| 12 V VOLTAGE RATING 20 STANDARD PACKAGE 100 W WATTAGE G5.3-4.8 BASE TYPE 25 LIFE IN HOUR MR11 SHAPE DESIGNATION | |
| 12 V VOLTAGE RATING 20 STANDARD PACKAGE 100 W WATTAGE GZ6.35 BASE TYPE 1500 LIFE IN HOUR MR16 SHAPE DESIGNATION | |
| 12 V VOLTAGE RATING 30 STANDARD PACKAGE 100 W WATTAGE PG22 BASE TYPE 2000 LIFE IN HOUR T3.5 SHAPE DESIGNATION 2750 LUMEN INTENSITY COLOR TEMPERATURE 3300 K | |
| 12 V VOLTAGE RATING 40 STANDARD PACKAGE 200 W WATTAGE G4 BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 350 LUMEN INTENSITY | |
| 12 V VOLTAGE RATING 40 STANDARD PACKAGE 30 W WATTAGE G6.35 BASE TYPE 50 LIFE IN HOUR T3.5 SHAPE DESIGNATION 750 LUMEN INTENSITY COLOR TEMPERATURE 3300 K | |
| 12 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE G6.35 BASE TYPE 100 LIFE IN HOUR T3.5 SHAPE DESIGNATION 1350 LUMEN INTENSITY COLOR TEMPERATURE 3250 K | |
| 12 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE G6.35 BASE TYPE 1100 LIFE IN HOUR T3.5 SHAPE DESIGNATION 1000 LUMEN INTENSITY COLOR TEMPERATURE 3050 K | |
| 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE GX16D BASE TYPE 800 LIFE IN HOUR PAR64 SHAPE DESIGNATION 3200 | |
| 120 V VOLTAGE RATING 6 STANDARD PACKAGE 300 W WATTAGE GX16D BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 2950 | |
| 120 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 2500 LIFE IN HOUR BR30 SHAPE DESIGNATION 585 LUMEN INTENSITY 585 INTENSITY IN LUMEN | |
| 2.08 INCH OVERALL LENGTH FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE GU10 BASE TYPE 1000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 400 LUMEN... | |
| 2.244 INCH OVERALL LENGTH 100 STANDARD PACKAGE 200 W WATTAGE PK30D WITHMALE FLAT CONNECTOR BASE TYPE 1500 LIFE IN HOUR T4 SHAPE DESIGNATION 4800 LUMEN INTENSITY CC6 FILAMENT TYPE APPLICATION... | |
| 2.25 INCH OVERALL LENGTH 2.25 OVERALL LENGTH IN INCH FLOOD APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE GU10 BASE TYPE 3000 LIFE IN HOUR PAR16 SHAPE... | |
| 2.25 INCH OVERALL LENGTH FLOOD APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 50 W WATTAGE GU10 BASE TYPE 3000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 450 LUMEN... | |
| 2.25 INCH OVERALL LENGTH INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 18 STANDARD PACKAGE 35 W WATTAGE GU10 BASE TYPE 3000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 280 LUMEN... | |
| 2.362 INCH OVERALL LENGTH 24 V VOLTAGE RATING 12 STANDARD PACKAGE 60 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 500 LIFE IN HOUR T12 SHAPE DESIGNATION 1280 LUMEN INTENSITY... | |
| 2.44 INCH OVERALL LENGTH FLOOD, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR14... | |
| 2.56 INCH OVERALL LENGTH 12 STANDARD PACKAGE 200 W WATTAGE GY9.5 BASE TYPE 1000 LIFE IN HOUR T13 SHAPE DESIGNATION 5200 LUMEN INTENSITY CC6 FILAMENT TYPE APPLICATION RUNWAY, TAXIWAY | |
| 2.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 12 STANDARD PACKAGE 36 W WATTAGE SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 C8... | |
| 2.75 INCH OVERALL LENGTH 2.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 12 STANDARD PACKAGE 50 W WATTAGE SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION... | |
| 2.875 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 130 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION... | |
| 2.875 INCH OVERALL LENGTH OPEN FIXTURE, DISPLAY AND ACCENT, HIGHLIGHTING JEWELRY, GLASSWARE, OTHER FINE MERCHANDISE APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE... | |
| 2.88 INCH OVERALL LENGTH GENERAL PURPOSE, INDOOR, NARROW FLOOD, OUTDOOR APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 75 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE... | |
| 2.88 INCH OVERALL LENGTH GENERAL PURPOSE, INDOOR, NARROW FLOOD, OUTDOOR APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 75 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE... | |
| 2.88 INCH OVERALL LENGTH GENERAL PURPOSE, INDOOR, NARROW SPOT, OUTDOOR APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 75 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE... | |
| 2.88 INCH OVERALL LENGTH GENERAL PURPOSE, INDOOR, NARROW SPOT, OUTDOOR APPLICATION 130 V VOLTAGE RATING 15 STANDARD PACKAGE 75 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE... | |
| 2.88 INCH OVERALL LENGTH GENERAL PURPOSE, NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR PAR16 SHAPE DESIGNATION 650... | |
| 23 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE G6.35 BASE TYPE 1300 LIFE IN HOUR T4 SHAPE DESIGNATION 1000 LUMEN INTENSITY COLOR TEMPERATURE 3100 K | |
| 230 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E27 MEDIUM BASE TYPE T10 SHAPE DESIGNATION 2500 LUMEN INTENSITY | |
| 24 V VOLTAGE RATING 40 STANDARD PACKAGE 100 W WATTAGE G6.35 BASE TYPE 300 LIFE IN HOUR T4 SHAPE DESIGNATION 2900 LUMEN INTENSITY COLOR TEMPERATURE 3350 K | |
| 28 V VOLTAGE RATING 24 STANDARD PACKAGE 75 W WATTAGE GX5.3 BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 475 LUMEN INTENSITY... | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 350 LUMEN INTENSITY... | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 450 LUMEN INTENSITY... | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 510 LUMEN INTENSITY... | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 4500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 475 LUMEN INTENSITY... | |
| 3.25 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR20 SHAPE DESIGNATION 475 LUMEN INTENSITY... | |
| 3.62 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION... | |
| 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY... | |
| 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1070 LUMEN INTENSITY... | |
| 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1100 LUMEN INTENSITY... | |
| 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION 550 LUMEN INTENSITY... | |
| 3.63 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30 SHAPE DESIGNATION... | |
| 5 5/16 INCH OVERALL LENGTH 5 5/16 OVERALL LENGTH IN INCH HIGHLIGHT MERCHANDISE, ACCENT/DISPLAY LIGHTING, ART GALLERY, HOTEL, RESTAURANT, LOBBIES, OFFICE APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 35... | |
| 5 INCH OVERALL LENGTH MEDIUM FLOOD, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 500 W WATTAGE GX16D MOGUL END PRONG BASE TYPE 4000 LIFE... | |
| 5 INCH OVERALL LENGTH NARROW SPOT, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 500 W WATTAGE GX16D MOGUL END PRONG BASE TYPE 4000 LIFE... | |
| 5 INCH OVERALL LENGTH WIDE FLOOD, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 500 W WATTAGE GX16D MOGUL END PRONG BASE TYPE 4000 LIFE... | |
| 5.31 INCH OVERALL LENGTH FLOOD, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 90 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2500 LIFE IN HOUR... | |
| 5.31 INCH OVERALL LENGTH GENERAL PURPOSE, COMPACT FLOOD APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 75 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 4500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 530 LUMEN... | |
| 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH SPOT APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 90 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2500 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1310 LUMEN... | |
| 5.31 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 4500 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 4500 LIFE IN HOUR... | |
| 5.31 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR PAR38 SHAPE... | |
| 5.31 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 60 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 70 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 80 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 60 W WATTAGE E26... | |
| 5.313 INCH OVERALL LENGTH ACCENT LIGHTING, MERCHANDISE DISPLAYS, OUTDOOR FLOODS, GENERAL ILLUMINATION IN OFFICES, LOBBIES AND PUBLIC BUILDINGS APPLICATION 130 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26... | |
| 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH MEDIUM FLOOD APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE EXTENDED MOGUL END PRONG BASE TYPE 4000 LIFE... | |
| 6 INCH OVERALL LENGTH INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE EXTENDED MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR64 SHAPE... | |
| 6 INCH OVERALL LENGTH NARROW SPOT APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 1000 W WATTAGE GX16D MOGUL END PRONG BASE TYPE 800 LIFE IN HOUR PAR64... | |
| 6 INCH OVERALL LENGTH NARROW SPOT, INDOOR/OUTDOOR, UNSHIELDED FIXTURE APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 1000 W WATTAGE GX16D MOGUL END PRONG BASE TYPE 4000 LIFE... | |
| 6 INCH OVERALL LENGTH STAGE, STUDIO, FILM, CONCERT/DISCO LIGHTING TOURING, EFFECT LIGHTING APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE GX16D BASE TYPE 800 LIFE IN HOUR... | |
| 6 V VOLTAGE RATING 40 STANDARD PACKAGE 30 W WATTAGE G4 BASE TYPE 100 LIFE IN HOUR T3 SHAPE DESIGNATION 765 LUMEN INTENSITY COLOR TEMPERATURE 3200 K | |
| 6 V VOLTAGE RATING 40 STANDARD PACKAGE 35 W WATTAGE G4 BASE TYPE 50 LIFE IN HOUR T3 SHAPE DESIGNATION 780 LUMEN INTENSITY COLOR TEMPERATURE 3150 K | |
| 6.5 INCH OVERALL LENGTH HEALTH CARE, HOSPITALITY, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR BR40 SHAPE DESIGNATION 590... | |
| 82 V VOLTAGE RATING 24 STANDARD PACKAGE 85 W WATTAGE GX5.3 BASE TYPE 40 LIFE IN HOUR MR16 SHAPE DESIGNATION | |
| A-LINE TYPE WHITE COLOR 4.38 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 PER CARTON STANDARD PACKAGE 53 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE... | |
| ALUMINUM REFLECTOR TYPE 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE GU5.3 BASE TYPE 4000 LIFE IN HOUR MR16... | |
| ALUMINUM REFLECTOR TYPE 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE GU5.3 BASE TYPE 4000 LIFE IN HOUR MR16... | |
| ALUMINUM REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| ALUMINUM REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN... | |
| ALUMINUM REFLECTOR TYPE 1.97 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 20 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 3000 LIFE IN HOUR AR70 SHAPE DESIGNATION... | |
| ALUMINUM REFLECTOR TYPE 1.97 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 3000 LIFE IN HOUR AR70 SHAPE DESIGNATION... | |
| ALUMINUM REFLECTOR TYPE 2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 100 W WATTAGE G53 BASE TYPE 3000 LIFE IN HOUR AR111 SHAPE DESIGNATION 1200 LUMEN INTENSITY... | |
| ALUMINUM REFLECTOR TYPE 2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE G53 BASE TYPE 3000 LIFE IN HOUR AR111 SHAPE DESIGNATION 350 LUMEN INTENSITY... | |
| ALUMINUM REFLECTOR TYPE 2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE G53 BASE TYPE 3000 LIFE IN HOUR AR111 SHAPE DESIGNATION 570 LUMEN INTENSITY... | |
| ALUMINUM REFLECTOR TYPE 2.64 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 75 W WATTAGE G53 BASE TYPE 3000 LIFE IN HOUR AR111 SHAPE DESIGNATION 880 LUMEN INTENSITY... | |
| ALUMINUM REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR... | |
| ALUMINUM SILVER REFLECTOR TYPE 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA 15D BASE TYPE 3000 LIFE IN HOUR T3 SHAPE DESIGNATION 25 DEG DISTRIBUTION/BEAM SPREAD APPLICATION... | |
| BT4 TYPE CLEAR IRIDESCENT COLOR 1.75 INCH OVERALL LENGTH 1.125 INCH LIGHT CENTER LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 35 W WATTAGE GY6.35 BI-PIN BASE TYPE 4000 LIFE... | |
| CLEAR COLOR 1-1/2 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2800... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 20 W WATTAGE GY6.35 BI-PIN BASE TYPE 4000 LIFE IN HOUR T4 SHAPE DESIGNATION 290 LUMEN INTENSITY... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 35 W WATTAGE GY6.35 BI-PIN BASE TYPE 4000 LIFE IN HOUR T4 SHAPE DESIGNATION 580 LUMEN INTENSITY... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE GY6.35 BI-PIN BASE TYPE 4000 LIFE IN HOUR T4 SHAPE DESIGNATION 900 LUMEN INTENSITY... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 75 W WATTAGE GY6.35 BI-PIN BASE TYPE 4000 LIFE IN HOUR T4 SHAPE DESIGNATION 1450 LUMEN INTENSITY... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE GY6.35 BI-PIN BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 910 LUMEN INTENSITY... | |
| CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 24 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE GY6.35 BI-PIN BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 900 LUMEN INTENSITY... | |
| CLEAR COLOR 1.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 40 W WATTAGE GU9 BI-PIN BASE TYPE 2000 LIFE IN HOUR G9 SHAPE DESIGNATION 510... | |
| CLEAR COLOR 1.716 INCH OVERALL LENGTH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE G6.35 BI-PIN BASE TYPE 50 LIFE IN HOUR T3.5 SHAPE DESIGNATION 1600 LUMEN INTENSITY... | |
| CLEAR COLOR 1.716 INCH OVERALL LENGTH 15 V VOLTAGE RATING 40 STANDARD PACKAGE 150 W WATTAGE G6.35 BI-PIN BASE TYPE 50 LIFE IN HOUR T3.5 SHAPE DESIGNATION 5600 LUMEN INTENSITY... | |
| CLEAR COLOR 10-1/16 INCH OVERALL LENGTH 240 V VOLTAGE RATING 12 STANDARD PACKAGE 1500 W WATTAGE RECESSED DOUBLE CONTACT BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 33000 LUMEN... | |
| CLEAR COLOR 2-1/5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 STANDARD PACKAGE 25 W WATTAGE GU9 BI-PIN BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 255 LUMEN INTENSITY... | |
| CLEAR COLOR 2-3/4 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 1800... | |
| CLEAR COLOR 2-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 1800... | |
| CLEAR COLOR 2-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 2800... | |
| CLEAR COLOR 2-7/16 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 1900... | |
| CLEAR COLOR 2-9/16 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 75 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 1400... | |
| CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T4 SHAPE DESIGNATION 1900 LUMEN... | |
| CLEAR COLOR 2.496 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 600 W WATTAGE GY9.5 BI-PIN PREFOCUS BASE TYPE 75 LIFE IN HOUR T6 SHAPE DESIGNATION 17500 LUMEN... | |
| CLEAR COLOR 2.496 INCH OVERALL LENGTH 125 V VOLTAGE RATING 24 STANDARD PACKAGE 600 W WATTAGE GZ9.5 BASE TYPE 75 LIFE IN HOUR T6 SHAPE DESIGNATION 17500 LUMEN INTENSITY COLOR... | |
| CLEAR COLOR 2.633 INCH OVERALL LENGTH 230 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE GX6.35 BASE TYPE 15 LIFE IN HOUR T8 SHAPE DESIGNATION 33000 LUMEN INTENSITY | |
| CLEAR COLOR 2.75 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 150 W WATTAGE BA15D BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2800 LUMEN... | |
| CLEAR COLOR 2.75 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION... | |
| CLEAR COLOR 3-1/8 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 100 W WATTAGE RECESSED DOUBLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2-1/2 SHAPE DESIGNATION 1600 LUMEN... | |
| CLEAR COLOR 3-1/8 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 250 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000... | |
| CLEAR COLOR 3-3/4 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 10000... | |
| CLEAR COLOR 3-3/4 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 10100... | |
| CLEAR COLOR 3-3/4 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION CC8 FILAMENT... | |
| CLEAR COLOR 3-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 10000... | |
| CLEAR COLOR 3.12 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 250 W WATTAGE BA15D BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 5000 LUMEN... | |
| CLEAR COLOR 3.12 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 250 W WATTAGE E11 MINIATURE CANDELABRA BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION... | |
| CLEAR COLOR 3.13 INCH OVERALL LENGTH 3.13 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 20 STANDARD PACKAGE 150 W WATTAGE RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR... | |
| CLEAR COLOR 4-11/16 INCH OVERALL LENGTH 4.6875 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE RECESSED SINGLE CONTACT BASE TYPE 1500 LIFE IN HOUR... | |
| CLEAR COLOR 4.688 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 250 W WATTAGE R7S RSC BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 4000 LUMEN INTENSITY... | |
| CLEAR COLOR 4.688 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 STANDARD PACKAGE 200 W WATTAGE R7S RSC BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 3600 LUMEN INTENSITY... | |
| CLEAR COLOR 4.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 300 W WATTAGE RECESSED SINGLE CONTACT, R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE... | |
| CLEAR COLOR 4.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 500 W WATTAGE RECESSED SINGLE CONTACT, R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE... | |
| CLEAR COLOR 4.953 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE P28S MEDIUM PREFOCUS BASE TYPE 100 LIFE IN HOUR T6 SHAPE DESIGNATION 13000 LUMEN... | |
| CLEAR COLOR 4.953 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 750 W WATTAGE P28S MEDIUM PREFOCUS BASE TYPE 200 LIFE IN HOUR T7 SHAPE DESIGNATION 20000 LUMEN... | |
| CLEAR COLOR 6.934 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 200 LIFE IN HOUR T6 SHAPE DESIGNATION 27500 LUMEN... | |
| CLEAR COLOR 6.934 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 1000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 500 LIFE IN HOUR T7 SHAPE DESIGNATION 23000 LUMEN... | |
| DECORATIVE TYPE SUPER SOFT WHITE COLOR 120 V VOLTAGE RATING 24 STANDARD PACKAGE 43 W WATTAGE MEDIUM BASE TYPE 1000 HR LIFE IN HOUR A19 SHAPE DESIGNATION 785 LUMEN INTENSITY... | |
| DICHROIC REFLECTOR TYPE 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 37 W WATTAGE GU5.3 BASE TYPE 4000 LIFE IN HOUR MR16... | |
| DICHROIC REFLECTOR TYPE 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GU5.3 BASE TYPE 4000 LIFE IN HOUR MR16... | |
| DICHROIC REFLECTOR TYPE 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 35 W WATTAGE GU5.3 2 PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE... | |
| DICHROIC REFLECTOR TYPE 1.5 INCH OVERALL LENGTH 1.5 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE GU4 BI PIN BASE TYPE 4000 LIFE IN... | |
| DICHROIC REFLECTOR TYPE 1.63 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 20 W WATTAGE GU4 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR11 SHAPE DESIGNATION 270 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.63 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 35 W WATTAGE GU4 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR11 SHAPE DESIGNATION 580 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 12 STANDARD PACKAGE 50 W WATTAGE GU5.3 BI PIN BASE TYPE 2000 LIFE IN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GU5.3 BI PIN BASE TYPE 5000 LIFE IN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GU5.3 BI PIN BASE TYPE 2000 LIFE IN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GU5.3 BI PIN BASE TYPE 4000 LIFE IN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 35 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 35 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 300 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 380 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 35 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 35 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 700 LUMEN... | |
| DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1100 LUMEN... | |
| DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 20 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR... | |
| DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 35 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR... | |
| DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 2000 LIFE IN HOUR... | |
| DICHROIC REFLECTOR, UV FILTER CAPSULE TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GU5.3 BI-PIN BASE TYPE 4000 LIFE IN HOUR... | |
| FROST COLOR 1-1/2 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2700... | |
| FROST COLOR 2-1/5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 STANDARD PACKAGE 40 W WATTAGE GU9 BI-PIN BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 480 LUMEN INTENSITY... | |
| FROST COLOR 3-1/8 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 250 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 4850... | |
| HARD COATED DICHROIC REFLECTOR TYPE 1.5 INCH OVERALL LENGTH 12 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 20 W WATTAGE GU4 BI-PIN BASE TYPE 4000 LIFE IN HOUR MR11... | |
| HEALTHCARE, HOSPITALITY, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 35 W WATTAGE E26 MEDIUM BASE TYPE 2500 LIFE IN HOUR R20 SHAPE DESIGNATION 310 LUMEN INTENSITY 2750 CC8... | |
| LONG NECK TYPE 3.25 INCH OVERALL LENGTH FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR20... | |
| LONG NECK TYPE 3.25 INCH OVERALL LENGTH FLOOD APPLICATION 130 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR20... | |
| LONG NECK TYPE 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 3.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.62 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR... | |
| LONG NECK TYPE 4.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.625 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 4500 LIFE IN HOUR PAR30LN SHAPE DESIGNATION... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH NARROW FLOOD, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 4500 LIFE IN... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH SPOT APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30LN... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH SPOT, INDOOR/OUTDOOR APPLICATION 130 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 130 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| LONG NECK TYPE 4.63 INCH OVERALL LENGTH WIDE FLOOD, INDOOR/OUTDOOR APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN... | |
| MULTIFACETED REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 10 STANDARD PACKAGE 20 W WATTAGE GU5.3 2 PIN BASE TYPE 4000 LIFE IN... | |
| MULTIFACETED REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GU5.3 2 PIN BASE TYPE 4000 LIFE IN... | |
| PROJECTOR APPLICATION 82 V VOLTAGE RATING 360 W WATTAGE GY5.3 BASE TYPE 75 LIFE IN HOUR MR16 SHAPE DESIGNATION 1250 LUMEN INTENSITY | |
| PROJECTOR SLIDE APPLICATION 82 V VOLTAGE RATING 300 W WATTAGE GX5.3 BASE TYPE 70 LIFE IN HOUR MR16 SHAPE DESIGNATION 650 LUMEN INTENSITY CC8 FILAMENT TYPE | |
| QUARTZ CLEAR COLOR 3.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 100 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 1600... | |
| QUARTZ CLEAR COLOR 3.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 150 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 2400... | |
| QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 300 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 6000... | |
| QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 500 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 8750... | |
| QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 130 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 300 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 6000... | |
| QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 130 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 500 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 8750... | |
| REFLECTOR, LONG NECK TYPE 4.63 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 4500 LIFE IN... | |
| SHORT NECK TYPE 2.88 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR... | |
| SHORT NECK TYPE 2.88 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 130 V VOLTAGE RATING 15 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.62 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.62 INCH OVERALL LENGTH WIDE FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM BASE TYPE 1500 LIFE IN HOUR... | |
| SHORT NECK TYPE 3.63 INCH OVERALL LENGTH SPOT APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30... | |
| SHORT NECK TYPE 3.63 INCH OVERALL LENGTH SPOT APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM BASE TYPE 3000 LIFE IN HOUR PAR30... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH FLOOD APPLICATION 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 4500 LIFE IN HOUR... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 39 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 50 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 4500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 80 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH NARROW FLOOD APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 80 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN... | |
| SHORT NECK TYPE 5.31 INCH OVERALL LENGTH SPOT APPLICATION 120 V VOLTAGE RATING 10 PER CASE STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 1500 LIFE IN HOUR... | |
| SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION... | |
| SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 PER CASE STANDARD PACKAGE 43 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A17 SHAPE DESIGNATION... | |
| SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 PER CASE STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 1000 LIFE IN HOUR A19 SHAPE DESIGNATION... | |
| SOFT WHITE COLOR 4.38 INCH OVERALL LENGTH 120 V VOLTAGE RATING 48 STANDARD PACKAGE 72 W WATTAGE E26 MEDIUM BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION 1150 LUMEN... | |
| STAGE, STUDIO, FILM, CONCERT/DISCO LIGHTING TOURING, ARCHITECTURAL LIGHTING APPLICATION 12 V VOLTAGE RATING 12 STANDARD PACKAGE 20 W WATTAGE G53 BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION | |
| STANDARD TYPE CLEAR COLOR 1-3/4 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 12 V VOLTAGE RATING 40 STANDARD PACKAGE 50 W WATTAGE GY6.35 2 PIN BASE TYPE 2000 LIFE... | |
| STUDIO,THEATRE, TV, VIDEO APPLICATION 75 V VOLTAGE RATING 12 STANDARD PACKAGE 350 W WATTAGE MEDIUM END PRONG BASE TYPE 750 LIFE IN HOUR PAR16 SHAPE DESIGNATION 2900 | |
| T3 TYPE CLEAR COLOR 13.687 INCH OVERALL LENGTH 230 TO 250 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1000 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000... | |
| T3 TYPE CLEAR COLOR 19.66 INCH OVERALL LENGTH 240 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1600 W WATTAGE R7S BASE TYPE 5000 LIFE IN HOUR 2440 C8... | |
| T3 TYPE CLEAR COLOR 19.685 INCH OVERALL LENGTH 240 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 1600 W WATTAGE FLEXIBLE NICKEL LEAD WIRE BASE TYPE 5000 LIFE IN HOUR... | |
| T3 TYPE CLEAR COLOR 19.685 INCH OVERALL LENGTH 277 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1600 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN... | |
| T3 TYPE CLEAR COLOR 28.66 INCH OVERALL LENGTH 480 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 2500 W WATTAGE R7S BASE TYPE 5000 LIFE IN HOUR 2500 C8... | |
| T3 TYPE CLEAR COLOR 28.687 INCH OVERALL LENGTH 480 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 2500 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN... | |
| T3 TYPE CLEAR COLOR 41.639 INCH OVERALL LENGTH 570 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 3800 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN... | |
| T3 TYPE CLEAR COLOR 8.567 INCH OVERALL LENGTH 120 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 500 W WATTAGE R7S BASE TYPE 5000 LIFE IN HOUR 3000 C8... | |
| T3 TYPE CLEAR COLOR 8.661 INCH OVERALL LENGTH 144 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1200 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN... | |
| T3 TYPE CLEAR COLOR 8.685 INCH OVERALL LENGTH 120 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 500 W WATTAGE FLEXIBLE NICKEL LEAD WIRES BASE TYPE 5000 LIFE IN... | |
| T4 TYPE CLEAR COLOR 2.574 INCH OVERALL LENGTH 1.525 INCH LIGHT CENTER LENGTH 22 V VOLTAGE RATING 12 STANDARD PACKAGE 220 W WATTAGE GY9.35 BI-PIN BASE TYPE 200 LIFE IN... | |
| T4 TYPE CLEAR COLOR 2.574 INCH OVERALL LENGTH 1.525 INCH LIGHT CENTER LENGTH 33 V VOLTAGE RATING 12 STANDARD PACKAGE 235 W WATTAGE GZ9.5 BI-PIN PRE-FOCUS BASE TYPE 200 LIFE... |