CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
200 LIFE IN HOUR
T6 SHAPE DESIGNATION
27500 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
200 LIFE IN HOUR
T6 SHAPE DESIGNATION
27500 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K
CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
200 LIFE IN HOUR
T6 SHAPE DESIGNATION
27500 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K