OSRAM SYLVANIA, Inc. Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| CERAMIC STEATITE BODY MATERIAL 1.53 INCH DIA X 1.74 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING HALOGEN LAMP TYPE 1000 W LAMP WATTAGE E11 MINI-CANDELABRA SCREW LAMP... | |
| STEATITE WITH ALUMINUM COVER MATERIAL WHITE FINISH UL, USA APPROVAL 250 V VOLTAGE RATING PAR 56/64 LAMP TYPE 1000 W LAMP WATTAGE 16 AWG WIRELEAD TERMINAL TYPE | |
| STEATITE/DIE-CAST ALUMINUM MATERIAL WHITE FINISH UL, CSA APPROVAL 250 V VOLTAGE RATING HALOGEN LAMP TYPE 1000 W LAMP WATTAGE 16 AWG WIRELEAD TERMINAL TYPE MEDIUM 2-PIN LAMP BASE | |
| STEATITE/MICA MATERIAL WHITE FINISH UL, CSA APPROVAL 250 V VOLTAGE RATING HALOGEN LAMP TYPE 750 W LAMP WATTAGE 18 AWG WIRELEAD TERMINAL TYPE 2-PIN MINIATURE LAMP BASE |