OSRAM SYLVANIA, Inc. Single Ended Halogen Lamp 64575/58525

Description
CLEAR COLOR 2.633 INCH OVERALL LENGTH 230 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE GX6.35 BASE TYPE 15 LIFE IN HOUR T8 SHAPE DESIGNATION 33000 LUMEN INTENSITY
Datasheet
Description
CLEAR COLOR 2.633 INCH OVERALL LENGTH 230 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE GX6.35 BASE TYPE 15 LIFE IN HOUR T8 SHAPE DESIGNATION 33000 LUMEN INTENSITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Halogen Lamp - 64575/58525 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Single Ended Halogen Lamp
64575/58525
Single Ended Halogen Lamp 64575/58525
CLEAR COLOR 2.633 INCH OVERALL LENGTH 230 V VOLTAGE RATING 12 STANDARD PACKAGE 1000 W WATTAGE GX6.35 BASE TYPE 15 LIFE IN HOUR T8 SHAPE DESIGNATION 33000 LUMEN INTENSITY
  • CLEAR COLOR
  • 2.633 INCH OVERALL LENGTH
  • 230 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 1000 W WATTAGE
  • GX6.35 BASE TYPE
  • 15 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 33000 LUMEN INTENSITY
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Halogen Lamps
Product Number 64575/58525
Product Name Single Ended Halogen Lamp
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data