50AR111/SP6-12V/55104 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
OSRAM SYLVANIA, Inc.Halogen Low Voltage Display Lamp50AR111/SP6-12V/55104
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
570 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
8 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
Datasheet
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
570 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
8 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
Halogen Low Voltage Display Lamp
50AR111/SP6-12V/55104
Halogen Low Voltage Display Lamp
50AR111/SP6-12V/55104
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
570 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
8 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
570 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
8 DEGREE DISTRIBUTION/BEAM SPREAD
APPLICATION ATRIUMS, RETAIL, ARTWORK AND SCULPTURE, HIGH-END RESIDENTIAL, COMMERCIAL, DOWNLIGHT, TRACK AND ACCENT FIXTURE