CLEAR COLOR
4.953 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
100 LIFE IN HOUR
T6 SHAPE DESIGNATION
13000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
4.953 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
100 LIFE IN HOUR
T6 SHAPE DESIGNATION
13000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K
CLEAR COLOR
4.953 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
P28S MEDIUM PREFOCUS BASE TYPE
100 LIFE IN HOUR
T6 SHAPE DESIGNATION
13000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3200 K