OSRAM SYLVANIA, Inc. Datasheets for Ballasts
Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.
Ballasts: Learn more
| Product Name | Notes |
|---|---|
| -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.19 TO 0.09 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING METAL HALIDE LAMP TYPE... | |
| -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 480 VAC... | |
| -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST, DRY CAPACITOR CONTENTS UL (CANADA AND US), CSA (CANADA AND US) APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70... | |
| 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CSA APPROVAL 3 LAMP(S) FO32/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE 0.59/0.25 AMPERE... | |
| 1 LAMP(S) FO30T8/SS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2/0.09 AMPERE INPUT CURRENT 24 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.78... | |
| 1 LAMP(S) FO32T8/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.26/0.11 AMPERE INPUT CURRENT 30 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88... | |
| 1 LAMP(S) FT40DL LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.27 AMPERE AT 120 V, 0.12 AMPERE AT 277 V INPUT CURRENT 32 W INPUT... | |
| 10 PERCENT MAX. THD UL, CSA APPROVAL 2 LAMP(S) FO32/XP LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.165 AMPERE INPUT CURRENT NPF CIRCUIT TYPE 59 W INPUT... | |
| 100 TO 5 PERCENT MAX. THD 3 LAMP(S) FO32T8/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.73/0.3 AMPERE INPUT CURRENT 87/84/20 W INPUT POWER STRAIGHT... | |
| 11 INCH L X 2 INCH W X 2.258 INCH H SIZE 2 LAMP(S) 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE RAPID STARTING TYPE | |
| 11 INCH L X 2 INCH W X 2.26 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 11.75 INCH L X 2.38 INCH W X 1.6 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 4 LAMP(S) F032/700 LAMP TYPE 120 TO 277 V INPUT VOLTAGE... | |
| 11.75 INCH L X 3.19 INCH W X 2.63 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, ISO 9000 APPROVAL INDOOR ENCLOSURE METAL HALIDE... | |
| 14 INCH L X 3.19 INCH W X 2.63 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 Z FREQUENCY RATING UL APPROVAL INDOOR ENCLOSURE METAL HALIDE PULSE START... | |
| 14.3 INCH L X 3.19 INCH W X 2.63 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL INDOOR ENCLOSURE METAL HALIDE PULSE START... | |
| 16.73 INCH L X 1.18 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2... | |
| 18.05 INCH L X 1.18 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL APPROVAL 1 LAMP(S) FO32/XP LAMP TYPE 32... | |
| 2 LAMP(S) DT/E LAMP TYPE 26/32/42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.9 AMPERE AT 120 V, 0.4 AMPERE AT 277 V INPUT CURRENT 54/69/94 W INPUT... | |
| 2 LAMP(S) F18T12/HO, F24T12/HO, F30T12/HO, F36T12/HO, F42T12/HO, F48T12/HO, F60T12/HO, F64T12/HO, F72T12/HO, F84T12/HO, F96T12/HO/SS, F96T12/HO LAMP TYPE 96 W LAMP WATTAGE 347 VAC INPUT VOLTAGE HIGH OUTPUT CIRCUIT TYPE RAPID STARTING... | |
| 2 LAMP(S) FO32T8/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.21 AMPERE INPUT CURRENT 59 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88... | |
| 2 LAMP(S) FO96T8/54W/XP/SS LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.84/0.36 AMPERE INPUT CURRENT 99/98 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88... | |
| 2 LAMP(S) FO96T8/XP LAMP TYPE 59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.93/0.4 AMPERE INPUT CURRENT 112/110 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88... | |
| 2 LAMP(S) FP28T5XP LAMP TYPE 28 W LAMP WATTAGE 0.46/0.2 AMPERE INPUT CURRENT 55/54 W INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.9 BALLAST FACTOR | |
| 2 LAMP(S) FP35T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.68/0.29 AMPERE INPUT CURRENT 80/78 W INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.99 BALLAST FACTOR... | |
| 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8/0.34 AMPERE INPUT CURRENT 96/93 W INPUT POWER STRAIGHT LAMP STYLE 0.80 BALLAST FACTOR QUICKTRONIC[R]... | |
| 2 LAMP(S) T12 LAMP TYPE 40 W LAMP WATTAGE 120 V INPUT VOLTAGE NORMAL OUTPUT CIRCUIT TYPE 71 W INPUT POWER RAPID START STARTING TYPE QUICKTRONIC BRAND | |
| 2-3/5 INCH L X 2.4 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA... | |
| 2-3/5 INCH L X 2.5 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA... | |
| 2-3/5 INCH L X 3.2 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA... | |
| 2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL (CANADA... | |
| 2.97 INCH L X 3.74 INCH W X 1.2 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD 0.19/0.09 AMPERE CURRENT RATING 1 LAMP(S) 23... | |
| 2.97 INCH L X 3.74 INCH W X 1.2 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79... | |
| 3 15/16 INCH L X 3.8 INCH W X 2 13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS... | |
| 3 LAMP(S) FO32T8/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.72/0.31 AMPERE INPUT CURRENT 86 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.88... | |
| 3 LAMP(S) FO32T8/XPS LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.69/0.29 AMPERE INPUT CURRENT 83/82 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE... | |
| 3-15/16 INCH L X 3.15 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE... | |
| 3-15/16 INCH L X 3.5 INCH W X 2-13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 3-15/16 INCH L X 3.6 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 3-15/16 INCH L X 3.9 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 150 W LAMP... | |
| 3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING... | |
| 3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 3.99 INCH L X 1.31 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.38/0.17 AMPERE CURRENT RATING... | |
| 4 3/4 INCH L X 3.7 INCH W X 4 1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS... | |
| 4 LAMP(S) T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 VAC INPUT VOLTAGE 241 W INPUT POWER PROGRAMMED RAPID STARTING TYPE QUICKTRONIC[R] BRAND | |
| 4-3/4 INCH L X 2.85 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 4-3/4 INCH L X 3 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING... | |
| 4-3/4 INCH L X 4 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400... | |
| 4-3/4 INCH L X 4.1 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, DRY FILM CAPACITOR, IGNITOR... | |
| 4.437 INCH L X 2.75 INCH W X 1.785 INCH H SIZE 1 LAMP(S) 999 V INPUT VOLTAGE | |
| 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.67/0.29... | |
| 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.75/0.33... | |
| 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.96/0.41... | |
| 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD... | |
| 4.9 INCH L X 2.37 INCH W X 1.1 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1/2 LAMP(S) 18 W LAMP WATTAGE... | |
| 4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, CSA APPROVAL... | |
| 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.67/0.29 AMPERE CURRENT RATING... | |
| 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL, FCC APPROVAL 0.39/0.17 AMPERE CURRENT RATING 1 LAMP(S)... | |
| 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD 0.96/0.41 AMPERE CURRENT RATING 1 LAMP(S) 110... | |
| 6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL METAL HALIDE LAMP TYPE 1000... | |
| 6 INCH L X 6 INCH W X 4-1/4 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR... | |
| 6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING... | |
| 7.6 INCH L X 5.5 INCH W X 1.5 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL, FCC APPROVAL 1.71/1.29 AMPERE CURRENT RATING 1 LAMP(S)... | |
| 8 FT L SIZE 2 LAMP(S) T12 LAMP TYPE 124 W LAMP WATTAGE 120 VAC INPUT VOLTAGE INSTANT STARTING TYPE QUICKTRONIC[R] BRAND | |
| 9.46 INCH LENGTH X 1.68 INCH WIDTH X 1.18 INCH HEIGHT SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH L X 1.6 INC W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH L X 1.68 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2... | |
| 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2... | |
| 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5PM LAMP TYPE... | |
| 9.5 INCH L X 2.38 INCH W X 1.25 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH LENGTH X 1.68 INCH WIDTH X 1.18 INCH HEIGHT SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA, FCC APPROVAL... | |
| 9.5 INCH LENGTH X 1.68 INCH WIDTH X 1.18 INCH HEIGHT SIZE 10 PERCENT MAX. THD 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO96T8/54W/XP/SS LAMP TYPE 54 WATT... | |
| BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE HX-HPF CIRCUIT TYPE 128 W INPUT POWER S54 ANSI CODE LUMALUX[R] BRAND | |
| HIGH EFFICIENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -20 DEG C MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING ETL... | |
| HIGH FREQUENCY TYPE 1 LAMP(S) FO32/700, FO32/XP, FO30/SS, FO28/SS, FO25/SS LAMP TYPE 347 V INPUT VOLTAGE 0.08 AMPERE INPUT CURRENT LPF CIRCUIT TYPE 99 W INPUT POWER INSTANT START STARTING... | |
| HIGH FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 16.65 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 16.69 INCH L X 1.16 INCH W X 0.95 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 16.69 INCH L X 2.25 INCH W X 0.95 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 4.95 INCH L X 2.37 INCH W X 1.1 INCH H SIZE -5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 4.95 INCH L X 2.93 INCH W X 1.35 INCH H SIZE -5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 9.5 INCH L X 1.6 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.63 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120/277 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 66 W INPUT POWER S68 ANSI CODE LUMALUX[R] BRAND | |
| LOW FREQUENCY TYPE -30 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 LAMP(S) 320W EX39 LAMP TYPE 320 W LAMP WATTAGE... | |
| LOW FREQUENCY TYPE 11 INCH L X 2 INCH W X 2.26 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 11 INCH L X 3.15 INCH W X 1.85 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 11.67 INCH L X 2.32 INCH W X 1.57 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 14.134 INCH L X 1.181 INCH W X 0.866 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 1 LAMP(S) FP54T5HO LAMP... | |
| LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.87 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.7 INCH L X 1.68 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 1 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 1.18 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 16.73 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 2.97 INCH L X 3.74 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM... | |
| LOW FREQUENCY TYPE 3 INCH L X 3.5 INCH W X 1.5 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.38/0.17... | |
| LOW FREQUENCY TYPE 3.5 INCH L X 3 INCH D X 1.5 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM... | |
| LOW FREQUENCY TYPE 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM... | |
| LOW FREQUENCY TYPE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FO32XP LAMP TYPE 32 W LAMP WATTAGE... | |
| LOW FREQUENCY TYPE 55 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FO32XP LAMP TYPE 32 W LAMP WATTAGE... | |
| LOW FREQUENCY TYPE 7.15 INCH L X 3.96 INCH W X 1.7 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 8.03 INCH L X 5.9 INCH W X 1.83 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL 1.32/0.99 AMPERE CURRENT RATING... | |
| LOW FREQUENCY TYPE 9.46 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.46 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.469 INCH L X 1.681 INCH W X 1.181 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.38 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.63 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1 INCH H SIZE 10 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -18 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| LOW FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL,... | |
| MAGNETIC TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 VAC INPUT VOLTAGE NPF CIRCUIT TYPE PREHEAT STARTING TYPE |