64624/54125 -- SINGLE ENDED HALOGEN LAMP
OSRAM SYLVANIA, Inc.
SINGLE ENDED HALOGEN LAMP
64624/54125
Description
12 V VOLTAGE RATING
20 STANDARD PACKAGE
100 W WATTAGE
G5.3-4.8 BASE TYPE
25 LIFE IN HOUR
MR11 SHAPE DESIGNATION
Description
12 V VOLTAGE RATING
20 STANDARD PACKAGE
100 W WATTAGE
G5.3-4.8 BASE TYPE
25 LIFE IN HOUR
MR11 SHAPE DESIGNATION
Datasheet
Suppliers
SINGLE ENDED HALOGEN LAMP
64624/54125
12 V VOLTAGE RATING
20 STANDARD PACKAGE
100 W WATTAGE
G5.3-4.8 BASE TYPE
25 LIFE IN HOUR
MR11 SHAPE DESIGNATION
- 12 V VOLTAGE RATING
- 20 STANDARD PACKAGE
- 100 W WATTAGE
- G5.3-4.8 BASE TYPE
- 25 LIFE IN HOUR
- MR11 SHAPE DESIGNATION
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
64624/54125 |
|
Product Name
|
SINGLE ENDED HALOGEN LAMP |
|
Lamp Power
|
100 watts
|
Unlock Full Specs
to access all available technical data