100AR111/FL25-12V/55127 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
OSRAM SYLVANIA, Inc.Halogen Low Voltage Display Lamp100AR111/FL25-12V/55127
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
100 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1200 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
Datasheet
Description
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
100 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1200 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD
Halogen Low Voltage Display Lamp
100AR111/FL25-12V/55127
Halogen Low Voltage Display Lamp
100AR111/FL25-12V/55127
ALUMINUM REFLECTOR TYPE
2.64 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
100 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1200 LUMEN INTENSITY
3000
C8 FILAMENT TYPE
25 DEGREE DISTRIBUTION/BEAM SPREAD