OSRAM SYLVANIA, Inc. Single Ended Halogen Lamp 150Q/MC(ETH)-120V/58736

Description
FROST COLOR 1-1/2 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2700 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE 2950 K
Datasheet
Description
FROST COLOR 1-1/2 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2700 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE 2950 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Single Ended Halogen Lamp
150Q/MC(ETH)-120V/58736
Single Ended Halogen Lamp 150Q/MC(ETH)-120V/58736
FROST COLOR 1-1/2 INCH OVERALL LENGTH 120 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 2700 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE 2950 K
  • FROST COLOR
  • 1-1/2 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 150 W WATTAGE
  • E11 MINIATURE CANDELABRA SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 2700 LUMEN INTENSITY
  • CC8 FILAMENT TYPE
  • COLOR TEMPERATURE 2950 K
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Halogen Lamps
Product Number 150Q/MC(ETH)-120V/58736
Product Name Single Ended Halogen Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data