BAA/54924 -- HALOGEN REFLECTOR LAMP
OSRAM SYLVANIA, Inc.
Halogen Reflector Lamp
BAA/54924
Description
28 V VOLTAGE RATING
24 STANDARD PACKAGE
75 W WATTAGE
GX5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
Description
28 V VOLTAGE RATING
24 STANDARD PACKAGE
75 W WATTAGE
GX5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
Datasheet
Suppliers
Halogen Reflector Lamp
BAA/54924
28 V VOLTAGE RATING
24 STANDARD PACKAGE
75 W WATTAGE
GX5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3000
- 28 V VOLTAGE RATING
- 24 STANDARD PACKAGE
- 75 W WATTAGE
- GX5.3 BASE TYPE
- 2000 LIFE IN HOUR
- MR16 SHAPE DESIGNATION
- 3000
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
BAA/54924 |
|
Product Name
|
Halogen Reflector Lamp |
|
Lamp Power
|
75 watts
|
Unlock Full Specs
to access all available technical data