SOFT WHITE COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
72 W WATTAGE
E26 MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
1490 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2800
COLOR RENDERING INDEX 99
DIAMETER 2.36 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
SOFT WHITE COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
72 W WATTAGE
E26 MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
1490 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2800
COLOR RENDERING INDEX 99
DIAMETER 2.36 INCH
SOFT WHITE COLOR
4.38 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
72 W WATTAGE
E26 MEDIUM BASE TYPE
1000 LIFE IN HOUR
A19 SHAPE DESIGNATION
1490 LUMEN INTENSITY
CC8 FILAMENT TYPE
COLOR TEMPERATURE IN KELVIN 2800
COLOR RENDERING INDEX 99
DIAMETER 2.36 INCH