1.689 INCH OVERALL LENGTH
PROJECTOR APPLICATION
24 V VOLTAGE RATING
24 STANDARD PACKAGE
200 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
MR16 SHAPE DESIGNATION
725 LUMEN INTENSITY
CC6 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.689 INCH OVERALL LENGTH
PROJECTOR APPLICATION
24 V VOLTAGE RATING
24 STANDARD PACKAGE
200 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
MR16 SHAPE DESIGNATION
725 LUMEN INTENSITY
CC6 FILAMENT TYPE
1.689 INCH OVERALL LENGTH
PROJECTOR APPLICATION
24 V VOLTAGE RATING
24 STANDARD PACKAGE
200 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
MR16 SHAPE DESIGNATION
725 LUMEN INTENSITY
CC6 FILAMENT TYPE