64258/54262 -- SINGLE ENDED HALOGEN LAMP
OSRAM SYLVANIA, Inc.
Single Ended Halogen Lamp
64258/54262
Description
12 V VOLTAGE RATING
40 STANDARD PACKAGE
200 W WATTAGE
G4 BASE TYPE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
350 LUMEN INTENSITY
Description
12 V VOLTAGE RATING
40 STANDARD PACKAGE
200 W WATTAGE
G4 BASE TYPE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
350 LUMEN INTENSITY
Datasheet
Suppliers
Single Ended Halogen Lamp
64258/54262
12 V VOLTAGE RATING
40 STANDARD PACKAGE
200 W WATTAGE
G4 BASE TYPE
2000 LIFE IN HOUR
T3 SHAPE DESIGNATION
350 LUMEN INTENSITY
- 12 V VOLTAGE RATING
- 40 STANDARD PACKAGE
- 200 W WATTAGE
- G4 BASE TYPE
- 2000 LIFE IN HOUR
- T3 SHAPE DESIGNATION
- 350 LUMEN INTENSITY
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
64258/54262 |
|
Product Name
|
Single Ended Halogen Lamp |
|
Lamp Power
|
200 watts
|
Unlock Full Specs
to access all available technical data