OSRAM SYLVANIA, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1.95 INCH H SIZE WHITE (TRIM) FINISH INDOOR, OUTDOOR APPLICATION SURFACE MOUNTING ULTRA LIGHT DISK DOWNLIGHT LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN... | |
| 16 FT SIZE CSA, UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION IP65 ENCLOSURE YES LAMP INCLUDED LED STRIP LIGHT FIXTURE LED LAMP TYPE 24 W LAMP WATTAGE 20000 HR LIFE... | |
| 21 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING OF LARGE AND DEEP CHANNEL LETTER, INDIRECT LIGHTING, COVE LIGHTING, SIGNAGE AND ILLUMINATED ADVERTISING APPLICATION CHAIN SIGNAGE MODULE LED LAMP... | |
| 280 MM 100 MM 31 W WATTAGE LED LAMP TYPE E26 MEDIUM LAMP BASE TYPE ROHS COMPLIANT APPLICABLE STANDARD ETL (CANADA AND US), FC INTENSITY 2500 LUMEN COLOR TEMPERATURE 2700... | |
| 280 MM 100 MM 31 W WATTAGE LED LAMP TYPE E26 MEDIUM LAMP BASE TYPE ROHS COMPLIANT APPLICABLE STANDARD ETL (CANADA AND US), FC INTENSITY 2500 LUMEN COLOR TEMPERATURE 4000... | |
| 36 INCH L SIZE UL (CANADA AND US) APPROVAL UNDER CABINET LIGHTING, RETROFIT DISPLAY APPLICATION LED LIGHTING SYSTEM LED LAMP TYPE 27 W LAMP WATTAGE 24 V INPUT VOLTAGE 50000... | |
| 46.5 INCH LAMP LENGTH 4 FT NOMINAL LENGTH LED LAMP TYPE 24 V LAMP/BALLAST VOLTAGE WATTAGE 12 W INTENSITY 680 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 5000 K APPROVAL... | |
| 46.5 INCH LAMP LENGTH 4 FT NOMINAL LENGTH LED LAMP TYPE 24 V LAMP/BALLAST VOLTAGE WATTAGE 18 W INTENSITY 1040 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 4000 K APPROVAL... | |
| 46.5 INCH LAMP LENGTH 4 FT NOMINAL LENGTH LED LAMP TYPE 24 V LAMP/BALLAST VOLTAGE WATTAGE 18 W INTENSITY 1040 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 5000 K APPROVAL... | |
| 48.5 INCH L X 4 INCH W X 3.3 H SIZE GRAY FINISH 48 INCH LAMP LENGTH UL 1598, UL (CANADA AND US), FCC, DLC APPROVAL ILLUMINATING GARAGE, STAIRWELL, INDUSTRIAL... | |
| 57.7 INCH LAMP LENGTH 5 FT NOMINAL LENGTH LED LAMP TYPE 24 V LAMP/BALLAST VOLTAGE WATTAGE 15 W INTENSITY 850 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 4000 K APPROVAL... | |
| 57.7 INCH LAMP LENGTH 5 FT NOMINAL LENGTH LED LAMP TYPE 24 V LAMP/BALLAST VOLTAGE WATTAGE 15 W INTENSITY 850 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 5000 K APPROVAL... | |
| 7 INCH 3.33 INCH 15 W (NOMINAL), 100 W (INCANDESCENT) WATTAGE LED LAMP TYPE E26 MEDIUM LAMP BASE TYPE ROHS COMPLIANT VOLTAGE RATING 120 V INPUT FREQUENCY RATING 60 HZ... | |
| ETL (CANADA AND US), FCC APPROVAL HEALTHCARE, HOSPITALITY, OFFICE, PROPERTY MANAGEMENT, RESIDENTIAL, RETAIL STORE APPLICATION SURFACE MOUNTING LED DOWNLIGHT FIXTURE LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT... | |
| EXTRUDED ALUMINUM MATERIAL WHITE FINISH 1.7 INCH 12 INCH 9 LAMP(S) 32 W WATTAGE LED LAMP TYPE ROHS COMPLIANT MOUNTING TYPE 15/16 INCH T-GRID LENGTH 48 INCH VOLTAGE RATING 120... | |
| EXTRUDED ALUMINUM MATERIAL WHITE FINISH 1.7 INCH 24 INCH 9 LAMP(S) 32 W WATTAGE LED LAMP TYPE ROHS COMPLIANT MOUNTING TYPE 15/16 INCH T-GRID LENGTH 23.82 INCH VOLTAGE RATING 120... | |
| EXTRUDED ALUMINUM MATERIAL WHITE FINISH 1.7 INCH 24 INCH 9 LAMP(S) 32 W WATTAGE LED LAMP TYPE ROHS COMPLIANT MOUNTING TYPE 15/16 INCH T-GRID LENGTH 48 INCH VOLTAGE RATING 120... | |
| EXTRUDED ALUMINUM MATERIAL WHITE FINISH 1.7 INCH 24 INCH 9 LAMP(S) 40 W WATTAGE LED LAMP TYPE ROHS COMPLIANT MOUNTING TYPE 15/16 INCH T-GRID LENGTH 48 INCH VOLTAGE RATING 120... | |
| HIGH BAY TYPE GRAY FINISH 21.8 INCH UL (CANADA AND US), UL 1598, FCC APPROVAL HOOK MOUNTING 10.3 LB WEIGHT NO LAMP INCLUDED (6) 10 V DIMMABLE LED LAMP TYPE... | |
| HIGH BAY TYPE GRAY FINISH 21.8 INCH UL (CANADA AND US), UL 1598, FCC APPROVAL HOOK MOUNTING 9.5 LB WEIGHT NO LAMP INCLUDED (6) 10 V DIMMABLE LED LAMP TYPE... | |
| HIGH BAY TYPE GRAY FINISH 23.6 INCH UL (CANADA AND US), UL 1598, FCC APPROVAL HOOK MOUNTING 12.5 LB WEIGHT NO LAMP INCLUDED (8) 10 V DIMMABLE LED LAMP TYPE... | |
| HIGH BAY TYPE GRAY FINISH 23.6 INCH UL (CANADA AND US), UL 1598, FCC APPROVAL HOOK MOUNTING 13 LB WEIGHT NO LAMP INCLUDED (8) 10 V DIMMABLE LED LAMP TYPE... | |
| LED DOWNLIGHT FIXTURE LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 900 LUMEN INTENSITY E26 LAMP BASE ULTRA LED[TM] BRAND COLOR TEMPERATURE 3000... | |
| POLYCARBONATE, STAINLESS STEEL (CLIP) MATERIAL GRAY FINISH 4.1 INCH 3.3 INCH 10 LAMP(S) 50 W WATTAGE LED LAMP TYPE ROHS COMPLIANT LENS TYPE CLEAR ETCHED POLYCARBONATE LENGTH 48.5 INCH VOLTAGE... | |
| TUNABLE WHITE FINISH 15 INCH 1.1 INCH 28 W WATTAGE LED LAMP TYPE ROHS COMPLIANT INTENSITY 1400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR... | |
| TUNABLE WHITE FINISH 15 INCH 23 W WATTAGE LED LAMP TYPE INTENSITY 1500 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 80 | |
| UL (CANADA AND US) APPROVAL 3 LAMP(S) LED LAMP TYPE 3.5 W LAMP WATTAGE LIGHTIFY[TM] BRAND LENGTH 4.5 FT RATED LIFE 20000 HR APPLICATION RESIDENTIAL, SMALL BUSINESS, LANDSCAPE LIGHTING INCLUDES... | |
| UL (CANADA AND US) APPROVAL 9 LAMP(S) LED LAMP TYPE 7 W LAMP WATTAGE LIGHTIFY[TM] BRAND LENGTH 14 FT RATED LIFE 20000 HR APPLICATION RESIDENTIAL, SMALL BUSINESS, LANDSCAPE LIGHTING INCLUDES... | |
| WHITE FINISH 10.5 W WATTAGE LED LAMP TYPE LENGTH 24 INCH INTENSITY 600 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 90 | |
| WHITE FINISH 6.5 W WATTAGE LED LAMP TYPE LENGTH 9 INCH INTENSITY 400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 90 | |
| WHITE FINISH 7.5 W WATTAGE LED LAMP TYPE LENGTH 9 INCH INTENSITY 400 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 90 | |
| WHITE FINISH 9 W WATTAGE LED LAMP TYPE LENGTH 18 INCH INTENSITY 500 LUMEN RATED LIFE IN HOUR 20000 COLOR TEMPERATURE 2700 TO 6500 K COLOR RENDERING INDEX 90 | |
| WHITE FINISH ETL (CANADA AND US), FCC, DLC APPROVAL GRID MOUNTING LED CEILING MOUNT LIGHT FIXTURE LED LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED... | |
| WHITE FINISH LED DOWNLIGHT FIXTURE LED LAMP TYPE 10 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY E26 LAMP BASE COLOR TEMPERATURE 3000 K... | |
| WHITE FINISH UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TV/ENTERTAINMENT UNIT APPLICATION SURFACE MOUNTING FLEXIBLE LIGHT LED LAMP TYPE 24... |