6 INCH OVERALL LENGTH
STAGE, STUDIO, FILM, CONCERT/DISCO LIGHTING TOURING, EFFECT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
GX16D BASE TYPE
800 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
125000 LUMEN INTENSITY
3200
FF MODEL
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
6 INCH OVERALL LENGTH
STAGE, STUDIO, FILM, CONCERT/DISCO LIGHTING TOURING, EFFECT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
GX16D BASE TYPE
800 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
125000 LUMEN INTENSITY
3200
FF MODEL
6 INCH OVERALL LENGTH
STAGE, STUDIO, FILM, CONCERT/DISCO LIGHTING TOURING, EFFECT LIGHTING APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
GX16D BASE TYPE
800 LIFE IN HOUR
PAR64 SHAPE DESIGNATION
125000 LUMEN INTENSITY
3200
FF MODEL