12 V VOLTAGE RATING
40 STANDARD PACKAGE
50 W WATTAGE
G6.35 BASE TYPE
1100 LIFE IN HOUR
T3.5 SHAPE DESIGNATION
1000 LUMEN INTENSITY
COLOR TEMPERATURE 3050 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
12 V VOLTAGE RATING
40 STANDARD PACKAGE
50 W WATTAGE
G6.35 BASE TYPE
1100 LIFE IN HOUR
T3.5 SHAPE DESIGNATION
1000 LUMEN INTENSITY
COLOR TEMPERATURE 3050 K
12 V VOLTAGE RATING
40 STANDARD PACKAGE
50 W WATTAGE
G6.35 BASE TYPE
1100 LIFE IN HOUR
T3.5 SHAPE DESIGNATION
1000 LUMEN INTENSITY
COLOR TEMPERATURE 3050 K