2.362 INCH OVERALL LENGTH
24 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T12 SHAPE DESIGNATION
1280 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE 3100 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
2.362 INCH OVERALL LENGTH
24 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T12 SHAPE DESIGNATION
1280 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE 3100 K
2.362 INCH OVERALL LENGTH
24 V VOLTAGE RATING
12 STANDARD PACKAGE
60 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T12 SHAPE DESIGNATION
1280 LUMEN INTENSITY
CC6 FILAMENT TYPE
COLOR TEMPERATURE 3100 K