OSRAM SYLVANIA, Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 32.8 FT L SIZE UL (CANADA AND US), CE APPROVAL BACKLIGHTING, BORDER LIGHTING, COVE LIGHTING, DISPLAY SHELVES, EDGE LIGHTING, PATH AND CONTOUR MARKING, RECESSED LIGHTING APPLICATION 24 VDC VOLTAGE RATING... | |
| 41.9 FT L SIZE UL (CANADA AND US) APPROVAL 24 VDC VOLTAGE RATING 250 LUMEN INTENSITY 3.6 W POWER DISSIPATION COLOR TEMPERATURE IN KELVIN 6500 BX MODEL | |
| CHAIN TYPE 25 FT L SIZE UL (CANADA AND US) APPROVAL SIGNAGE APPLICATION 12 VDC VOLTAGE RATING 67.5 LUMEN INTENSITY 0.72 W POWER DISSIPATION COLOR TEMPERATURE IN KELVIN 6500 NUMBER... | |
| FLEXIBLE TYPE (2) 2 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION WHITE EMITTING COLOR... | |
| FLEXIBLE TYPE (3) 2 FT L SIZE UL (CANADA AND US) APPROVAL BACKLIGHTING, CAMPER, COVE LIGHTING, GAME ROOM, KIDS/DORM ROOM, RESTAURANT, SHELVING, SHOP FRONT, TVS/ENTERTAINMENT UNIT APPLICATION WHITE EMITTING COLOR... | |
| HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE 10.6 INCH L X 10.6 INCH W SIZE AREA SHAPE UL (CANADA AND US) APPROVAL ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK... | |
| LED CHAIN SIGNAGE TYPE 20 FT SIZE RECTANGLE SHAPE UL (CANADA AND US) APPROVAL BACKLIGHTING OF SMALL OR MEDIUM CHANNEL LETTER, BACKLIGHTING SHALLOW BOX SIGN, ILLUMINATED ADVERTISING APPLICATION 12 VDC... | |
| STICK TYPE 10 INCH SIZE UL (CANADA AND US) APPROVAL ACCENT LIGHTING, COVE LIGHTING, EDGE LIGHTING, UNDERCABINET LIGHTING APPLICATION 24 VDC VOLTAGE RATING 0.175 AMPERE CURRENT RATING 220 LUMEN INTENSITY... |