OSRAM SYLVANIA, Inc. Datasheets for Projection Lamps
Projection lamps use a built-in reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others.
Projection Lamps: Learn more
| Product Name | Notes |
|---|---|
| A21 TYPE 5.3 INCH OVERALL LENGTH 5.3 OVERALL LENGTH IN INCH 118 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM BASE TYPE 12 LIFE IN... | |
| MR13 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 150 LIFE IN HOUR 350 LUMEN INTENSITY... | |
| MR13 TYPE 1.755 INCH OVERALL LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 200 LIFE IN HOUR 400 LUMEN INTENSITY... | |
| MR13 TYPE 1.755 INCH OVERALL LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE GX5.3 2-PIN BASE TYPE 35 LIFE IN HOUR 925 LUMEN INTENSITY... | |
| MR16 TYPE 1.638 INCH OVERALL LENGTH UL, CSA APPROVAL 8 V VOLTAGE RATING 20 STANDARD PACKAGE 50 W WATTAGE GZ6.35 2-PIN BASE TYPE 50 LIFE IN HOUR C8 FILAMENT TYPE... | |
| MR16 TYPE 1.653 INCH OVERALL LENGTH UL, CSA APPROVAL 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 100 W WATTAGE GZ6.35 BI-PIN BASE TYPE 50 LIFE IN HOUR C8... | |
| MR16 TYPE 1.653 INCH OVERALL LENGTH UL, CSA APPROVAL 15 V VOLTAGE RATING 20 STANDARD PACKAGE 150 W WATTAGE GZ6.35 2-PIN BASE TYPE 50 LIFE IN HOUR C8 FILAMENT TYPE... | |
| MR16 TYPE 1.654 INCH OVERALL LENGTH UL, CSA APPROVAL 15 V VOLTAGE RATING 20 STANDARD PACKAGE 150 W WATTAGE GY6.35 2-PIN BASE TYPE 500 LIFE IN HOUR C8 FILAMENT TYPE... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 BASE TYPE 40 LIFE IN HOUR 354 LUMEN INTENSITY 3400 CC6 FILAMENT TYPE... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 10.8 V VOLTAGE RATING 24 STANDARD PACKAGE 42 W WATTAGE GX5.3 2-PIN BASE TYPE 8000 LIFE IN HOUR 2900 C6 FILAMENT... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 12 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 4000 LIFE IN HOUR 85 LUMEN INTENSITY... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GY5.3 2-PIN BASE TYPE 175 LIFE IN HOUR 600 LUMEN INTENSITY... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 20 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 BI-PIN BASE TYPE 500 LIFE IN HOUR 3150... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 100 LIFE IN HOUR 270 LUMEN INTENSITY... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 40 LIFE IN HOUR 170 LUMEN INTENSITY... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 STANDARD PACKAGE 80 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR ANY OPERATING POSITION... | |
| MR16 TYPE 1.689 INCH OVERALL LENGTH UL, CSA APPROVAL 30 V VOLTAGE RATING 24 STANDARD PACKAGE 80 W WATTAGE GX5.3 2-PIN BASE TYPE 25 LIFE IN HOUR 115 LUMEN INTENSITY... | |
| MR16 TYPE 1.735 INCH OVERALL LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GY5.3 2-PIN BASE TYPE 175 LIFE IN HOUR 340 LUMEN INTENSITY... | |
| MR16 TYPE 1.736 INCH OVERALL LENGTH UL, CSA APPROVAL 13.8 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 3000 LIFE IN HOUR 80 LUMEN INTENSITY... | |
| MR16 TYPE 1.736 INCH OVERALL LENGTH UL, CSA APPROVAL 13.8 V VOLTAGE RATING 24 STANDARD PACKAGE 85 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR 150 LUMEN INTENSITY... | |
| MR16 TYPE 1.755 INCH OVERALL LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 410 W WATTAGE GY5.3 2-PIN BASE TYPE 75 LIFE IN HOUR 640 LUMEN INTENSITY... | |
| MR16 TYPE 1.765 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 BI-PIN BASE TYPE 200 LIFE IN HOUR 160... | |
| MR16 TYPE 1.765 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR 80 LUMEN INTENSITY... | |
| MR16 TYPE 1.765 INCH OVERALL LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 BI-PIN BASE TYPE 50 LIFE IN HOUR 800... | |
| MR16 TYPE 1.765 INCH OVERALL LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 700 LIFE IN HOUR 475 LUMEN INTENSITY... | |
| MR16 TYPE 1.919 INCH OVERALL LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX7.9 BASE TYPE 15 LIFE IN HOUR 100 LUMEN INTENSITY HORIZONTAL... | |
| MR16 TYPE 120 V VOLTAGE RATING 24 STANDARD PACKAGE 300 W WATTAGE GY5.3 BASE TYPE 35 LIFE IN HOUR 525 LUMEN INTENSITY 525 INTENSITY IN LUMEN | |
| MR16 TYPE 24 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GX5.3 BASE TYPE 300 LIFE IN HOUR 550 LUMEN INTENSITY APPLICATION OVERHEAD PROJECTION, FIBER-OPTIC, ENTERTAINMENT | |
| MR16 TYPE 82 V VOLTAGE RATING 24 STANDARD PACKAGE 360 W WATTAGE GY5.3 BASE TYPE 75 LIFE IN HOUR 460 LUMEN INTENSITY 460 INTENSITY IN LUMEN | |
| MR18 TYPE 1.755 INCH OVERALL LENGTH UL, CSA APPROVAL 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX7.9 BASE TYPE 25 LIFE IN HOUR 300 LUMEN INTENSITY HORIZONTAL... | |
| P25 TYPE 1.794 INCH OVERALL LENGTH UL, CSA APPROVAL 6 V VOLTAGE RATING 100 STANDARD PACKAGE 10 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 200 LIFE IN HOUR BASE... | |
| R111 TYPE 2.340 INCH OVERALL LENGTH 1.404 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 36 V VOLTAGE RATING 40 STANDARD PACKAGE 400 W WATTAGE G6.35 2-PIN BASE TYPE 50 LIFE... | |
| S11 TYPE 5 V VOLTAGE RATING 100 STANDARD PACKAGE 30 W WATTAGE CANDELABRA BASE TYPE 600 LIFE IN HOUR LIFE IN HOUR - UOM HR | |
| T12 TYPE 2.145 INCH OVERALL LENGTH 1.287 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 40 STANDARD PACKAGE 250 W WATTAGE G6.35 2-PIN BASE TYPE 300 LIFE... | |
| T12 TYPE 2.165 INCH OVERALL LENGTH 1.287 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 40 STANDARD PACKAGE 250 W WATTAGE G6.35 2-PIN BASE TYPE 50 LIFE... | |
| T3.5 TYPE 1.73 INCH OVERALL LENGTH 1.180 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 12 V VOLTAGE RATING 40 STANDARD PACKAGE 100 W WATTAGE GY6.35 2-PIN BASE TYPE 50 LIFE... | |
| T3.5 TYPE 1.735 INCH OVERALL LENGTH UL, CSA APPROVAL 125 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GY5.3 2-PIN BASE TYPE 175 LIFE IN HOUR 340 LUMEN INTENSITY... | |
| T3.5 TYPE 1.755 INCH OVERALL LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE GY5.3 2-PIN BASE TYPE 50 LIFE IN HOUR 390 LUMEN INTENSITY... | |
| T3.5 TYPE 1.95 INCH OVERALL LENGTH 1.248 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 40 PER CASE STANDARD PACKAGE 150 W WATTAGE G6.35 BI-PIN BASE TYPE... | |
| T3.5 TYPE 12 V VOLTAGE RATING 50 STANDARD PACKAGE 75 W WATTAGE GZ6.35 BASE TYPE 50 LIFE IN HOUR HORIZONTAL OPERATING POSITION STUDIOLINE[R] BRAND SIZE 8 MM LIFE IN HOUR... | |
| T3.5 TYPE 2.231 INCH OVERALL LENGTH 1.240 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 82 V VOLTAGE RATING 24 STANDARD PACKAGE 360 W WATTAGE G5.3 2-PIN BASE TYPE 75 LIFE... | |
| T3.5 TYPE 2.231 INCH OVERALL LENGTH 1.240 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 85 V VOLTAGE RATING 24 STANDARD PACKAGE 360 W WATTAGE G5.3 2-PIN BASE TYPE 75 LIFE... | |
| T3.5 TYPE 24 V VOLTAGE RATING 50 STANDARD PACKAGE 250 W WATTAGE GX5.3 BASE TYPE 50 LIFE IN HOUR STUDIOLINE[R] BRAND LIFE IN HOUR - UOM HR | |
| T4 TYPE 1.716 INCH OVERALL LENGTH 1.170 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 12 V VOLTAGE RATING 40 STANDARD PACKAGE 100 W WATTAGE GY6.35 2-PIN BASE TYPE 2000 LIFE... | |
| T4 TYPE 1.95 INCH OVERALL LENGTH 1.248 INCH LIGHT CENTER LENGTH 24 V VOLTAGE RATING 40 STANDARD PACKAGE 150 W WATTAGE G6.35 BASE TYPE 50 LIFE IN HOUR 6000 LUMEN... | |
| T4 TYPE 24 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GZ9.5 BASE TYPE 100 LIFE IN HOUR 4000 LUMEN INTENSITY 4000 INTENSITY IN LUMEN STUDIOLINE. BRAND INTENSITY IN... | |
| T4-1/4 TYPE 87.5 V VOLTAGE RATING 24 STANDARD PACKAGE 360 W WATTAGE GY5.3 BASE TYPE 75 LIFE IN HOUR LIFE IN HOUR - UOM HR | |
| T5 TYPE 2.223 INCH OVERALL LENGTH 1.053 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 12 V VOLTAGE RATING 12 STANDARD PACKAGE 100 W WATTAGE GY9.5 2-PIN BASE TYPE 50 LIFE... | |
| T5 TYPE 2.223 INCH OVERALL LENGTH 1.32 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 24 V VOLTAGE RATING 12 PER CASE STANDARD PACKAGE 150 W WATTAGE GY9.5 BI-PIN BASE TYPE... | |
| T6 TYPE 2.086 INCH OVERALL LENGTH 1.053 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 12 STANDARD PACKAGE 300 W WATTAGE GX6.35 2-PIN BASE TYPE 15 LIFE... | |
| T6 TYPE 2.453 INCH OVERALL LENGTH 1.424 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE G5.3 2-PIN BASE TYPE 200 LIFE... | |
| T6 TYPE 2.972 INCH OVERALL LENGTH 1.424 INCH LIGHT CENTER LENGTH UL, CSA APPROVAL 120 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE GY9.5 2-PIN BASE TYPE 50 LIFE... | |
| T6 TYPE 6 V VOLTAGE RATING 100 STANDARD PACKAGE 15 W WATTAGE DOUBLE CONTACT BAYONET BASE TYPE 100 LIFE IN HOUR LIFE IN HOUR - UOM HR |