CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
500 LIFE IN HOUR
T7 SHAPE DESIGNATION
23000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3050 K
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
500 LIFE IN HOUR
T7 SHAPE DESIGNATION
23000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3050 K
CLEAR COLOR
6.934 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
1000 W WATTAGE
P40S MOGUL PREFOCUS BASE TYPE
500 LIFE IN HOUR
T7 SHAPE DESIGNATION
23000 LUMEN INTENSITY
C-13D FILAMENT TYPE
COLOR TEMPERATURE 3050 K