Tradeport Electronics Group Kenwood TMI / Texio Electronic Voltmeter 2-Channel VT-185

Description
The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10Mω at 45 pF. It can be used as 2 sets of electronic voltmeters as well as a broad-band preamplifier. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.
Description
The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10Mω at 45 pF. It can be used as 2 sets of electronic voltmeters as well as a broad-band preamplifier. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Electronic Voltmeter 2-Channel - VT-185 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Electronic Voltmeter 2-Channel
VT-185
Kenwood TMI / Texio Electronic Voltmeter 2-Channel VT-185
The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10Mω at 45 pF. It can be used as 2 sets of electronic voltmeters as well as a broad-band preamplifier. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.
  • The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter.
  • The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10MΩ at 45 pF.
  • It can be used as 2 sets of electronic voltmeters as well as a broad-band preamplifier.

The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.

Technical Specifications

  Tradeport Electronics Group
Product Category Analog Voltmeters
Product Number VT-185
Product Name Kenwood TMI / Texio Electronic Voltmeter 2-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - D62307-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 15 volts
View Details
Presentor - Industrial Series Analogue Meter - R39WF - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Analog Power Meters - EA7287-000 - TE Connectivity
Specs
Phase Single Phase
View Details