Tradeport Electronics Group Kenwood TMI / Texio Electronic Voltmeter 1-Channel VT-181E

Description
The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages. The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100 V f.s. (VT-181E), the frequency response is from 5H to 1MHz, and the input impedance is 10Mω at 45pF (VT-181) or 50pF (VT-181E). Each model is equipped with a monitor output with a gain of approx. 60dB so that it can be used as a broad-band preamplifier. The VT Series are high-sensitivity electronic voltmeters designed for measuring the rms values of AC voltages. The VT-181 and VT-181E are basic models with a maximum sensitivity of 1 mV full scale (VT-181) or 300 V full scale (VT-181E), measuring frequency band of 5 Hz to 1 MHz, indication accuracy of ±3% and 10 dB/step attenuator.
Description
The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages. The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100 V f.s. (VT-181E), the frequency response is from 5H to 1MHz, and the input impedance is 10Mω at 45pF (VT-181) or 50pF (VT-181E). Each model is equipped with a monitor output with a gain of approx. 60dB so that it can be used as a broad-band preamplifier. The VT Series are high-sensitivity electronic voltmeters designed for measuring the rms values of AC voltages. The VT-181 and VT-181E are basic models with a maximum sensitivity of 1 mV full scale (VT-181) or 300 V full scale (VT-181E), measuring frequency band of 5 Hz to 1 MHz, indication accuracy of ±3% and 10 dB/step attenuator.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Electronic Voltmeter 1-Channel - VT-181E - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Electronic Voltmeter 1-Channel
VT-181E
Kenwood TMI / Texio Electronic Voltmeter 1-Channel VT-181E
The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages. The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100 V f.s. (VT-181E), the frequency response is from 5H to 1MHz, and the input impedance is 10Mω at 45pF (VT-181) or 50pF (VT-181E). Each model is equipped with a monitor output with a gain of approx. 60dB so that it can be used as a broad-band preamplifier. The VT Series are high-sensitivity electronic voltmeters designed for measuring the rms values of AC voltages. The VT-181 and VT-181E are basic models with a maximum sensitivity of 1 mV full scale (VT-181) or 300 V full scale (VT-181E), measuring frequency band of 5 Hz to 1 MHz, indication accuracy of ±3% and 10 dB/step attenuator.
  • The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages.
  • The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100 V f.s. (VT-181E), the frequency response is from 5H to 1MHz, and the input impedance is 10MΩ at 45pF (VT-181) or 50pF (VT-181E).
  • Each model is equipped with a monitor output with a gain of approx. 60dB so that it can be used as a broad-band preamplifier.

The VT Series are high-sensitivity electronic voltmeters designed for measuring the rms values of AC voltages. The VT-181 and VT-181E are basic models with a maximum sensitivity of 1 mV full scale (VT-181) or 300 V full scale (VT-181E), measuring frequency band of 5 Hz to 1 MHz, indication accuracy of ±3% and 10 dB/step attenuator.

Technical Specifications

  Tradeport Electronics Group
Product Category Analog Voltmeters
Product Number VT-181E
Product Name Kenwood TMI / Texio Electronic Voltmeter 1-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - BM1020-000 - TE Connectivity
Specs
Phase Single Phase
AC Voltage 120 volts
View Details
Vintage Series Analogue Meter - RCM20SQ - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
AC Voltage Meter, 0-300ACV, Iron-Vane; High Density Black Plastic; + 2% - 70209379 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Voltage 0.0 to 300 volts
View Details
Analog Power Meters - D54064-000 - TE Connectivity
Specs
Phase Single Phase
View Details