Tradeport Electronics Group Kenwood TMI / Texio 2-Channel Electronic Voltmeter VT-187

Description
The VT-187 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300 micro V to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10Mω at 45 pF. Can be used as two high-sensitivity electronic voltmeter units as well as a broad-band preamplifier. The greatest feature of this model is that it can be remote controlled from the optional RT-62A remote controller. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.
Description
The VT-187 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300 micro V to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10Mω at 45 pF. Can be used as two high-sensitivity electronic voltmeter units as well as a broad-band preamplifier. The greatest feature of this model is that it can be remote controlled from the optional RT-62A remote controller. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 2-Channel Electronic Voltmeter - VT-187 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 2-Channel Electronic Voltmeter
VT-187
Kenwood TMI / Texio 2-Channel Electronic Voltmeter VT-187
The VT-187 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300 micro V to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10Mω at 45 pF. Can be used as two high-sensitivity electronic voltmeter units as well as a broad-band preamplifier. The greatest feature of this model is that it can be remote controlled from the optional RT-62A remote controller. The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.
  • The VT-187 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter.
  • Measurement range of 300 micro V to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10MΩ at 45 pF.
  • Can be used as two high-sensitivity electronic voltmeter units as well as a broad-band preamplifier.
  • The greatest feature of this model is that it can be remote controlled from the optional RT-62A remote controller.

The VT-185 (1mV full scale) and VT-186 (300 µV full scale) are 2-channel models with two attenuators‚ which can be used in either independent or interconnected operation‚ making for easy independent voltage measurements and voltage comparisons. The VT-187 has performance identical to the VT-186 except that its attenuators can be switched from a remote controller (optional). Each member of the VT Series lineup has specific features setting it apart from the other models‚ allowing you to select the exact voltmeter to match your needs.

Technical Specifications

  Tradeport Electronics Group
Product Category Analog Voltmeters
Product Number VT-187
Product Name Kenwood TMI / Texio 2-Channel Electronic Voltmeter
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - EE5676-000 - TE Connectivity
Specs
Phase Single Phase
View Details
AC Voltage Meter, 0-50ACV, Iron-Vane; High Density Black Plastic; + 2% - 70209377 - Allied Electronics, Inc.
Specs
Measurement Type AC
Standards and Certifications UL
AC Voltage 0.0 to 50 volts
View Details
Vintage Series Analogue Meter - AL20SQ - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Options & Features Illuminated
View Details
Analog Power Meters - EE7340-000 - TE Connectivity
Specs
Phase Single Phase
View Details