SIE Computing Solutions, Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light... | |
| Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for... | |
| Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm... | |
| Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis... | |
| Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe... | |
| Highly configurable, the 587 Series features a variety of PICMG compliant PCI/ISA 20 slot passive backplanes and three peripheral bay options. The first option provides a 3.5” floppy drive bay... | |
| Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The... | |
| Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B... | |
| The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy... | |
| The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x... | |
| The 517 Series is a 17-inch (7” high, 17” deep) industrial-strength rackmount/benchtop chassis featuring an 8-slot SCSI active backplane. Eight hot-swappable, front-accessible 3.5” drive shuttles are provided. In addition, single... | |
| The 533 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a... | |
| The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front... | |
| The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U... | |
| The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). | |
| The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x... | |
| The 586 Series is a 19-inch industrial-strength 7” High - 21” Deep rackmount/ benchtop chassis featuring 14-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There are two 3.5” | |
| The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a... | |
| The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible... | |
| The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot... | |
| The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes... | |
| The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. | |
| The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all... | |
| The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test... | |
| The Nova 1600SE Multiport is a 16-port asynchronous serial communications controller that enables up to 16 serial devices to be connected from a single Sun SPARC system SBus slot. The... | |
| The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any... | |
| The XP-SB consists of a PCI host card and a 1U rack-mount chassis housing two or three PCI slots. A second chassis can be added for a total of four... | |
| The XP7-CP CompactPCI host interface card takes PCI expansion one-step further by interconnecting standard CompactPCI systems with PCI expansion chassis. The XP7-CP is a CompactPCI card that installs in any... | |
| This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card... | |
| 17"W x 20.5"D x 8U or higher Front Loading Up to 750 Watts Pressurized Cooling with Front Air Intake Complete Access to Boards Complete Access to Backplane | |
| 4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with... | |
| 6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U... | |
| Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 2U rackmount chassis made of .125 gauge aluminum Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three... | |
| Bolted Construction Four Sizes: 1/2, 3/4, full, 1 1/2 ATR VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size Power Supplies (Customer... | |
| Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High | |
| Front loading Up to 500 watts Fixed mount drive options EMI viewing window options Fan Fail Tach Alarm Board option Hot Swap/Redundant option Power and air flow monitoring Designed to... | |
| Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake... | |
| Up to 12 Slots Horizontal Board Loading VME64, MBII, MBI, VME64x 2U to 9U High, 20.5" (520,7) Deep Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front or Rear... | |
| Up to 16 slots (4 HP) 26" (660,4 ) deep SUN product compatible Horizontal front or rear board loading Side-to-side forced air cooling Power supplies to 750 watts Optional I/O,... | |
| Up to Nine Slots (4 HP) 16.5" (419) Deep VME64, MBII, MBI, and VME64x Power Supplies to 300W Horizontal Board Loading Desktop or Rackmount Optional Drive Mounting Provisions Optional I/O... | |
| VME64, VME64x, and MBII Vertical Load 20.5" (520,7) Deep Up to 21 Slots (4 HP) Recess or Flush Mount Boards Power supplies to 1000W 8U to 12U High Fixed Mount... | |
| VME64, VME64x, and MBII Up to 20 Slots (4 HP) Top Loaded Boards Front to Back Forced Air Cooled Up to 9U High, 24" (609,6) Deep I/O Drive Provisions Power... | |
| VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure... | |
| VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650... |