SIE Computing Solutions, Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| SIE Computing Solutions VPX Backplanes are designed to the latest VITA 46 and 48 standards. The 5-slot I/O PLUS 3U VPX Full Mesh Backplane is designed for a wide array... | |
| 100% SMT of all electronic components All press-fit connectors 160 pin DIN connector The pre-mate pin lengths to support the live insertion ETL (Enhanced Transceiver Logic) devices 3.3 Volt power... | |
| 12 slot VITA 41.0 VXS backplane 10 VME64x payload slots Two fabric switch slots Dual star configuration Inter-switch links SMT passive termination Decoupling capacitors Passive ABG option | |
| 4-slot PXI backplane Compliant with PXI Version 2.0 Left justified CPU slot that can expand to the left three slots Dual backplane connectors carry PXI signals | |
| Backplane topologies: Dual Star Full Mesh 2 to 16 slots customizable Backplanes for all topologies 2, 6, and 14 slot backplanes available now | |
| Backplane topologies: Dual Star Full Mesh 2 to 16 slots customizable Backplanes for all topologies 2, 6, and 14 slot backplanes available now | |
| Eight and 21 Slots Standard Two to 21 Slot Custom Configurations Available 6U or 7U Format 64-bit Operation 5 V/3.3 V Supported ATX Power Supply Connectors or Power Blocks CT... | |
| Eight and 21-Slots Standard Two to 21 Slots Custom PICMG 2.9 IPMB to all Slots Hot Swap Compliance 5V or 3.3V Switchable Signaling The Eight-Slot Backplane Features One Systems Slot,... | |
| Optimized performance for cost-effective six layer design 100% Level 3 electrical testing CG Mupac's proprietary patented trace routing for normalized decoupling of adjacent signal, data, and control lines reduces crosstalk... | |
| Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or... | |
| Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Bridgeable with Center... | |
| Two to Eight Slots Standard Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power... |