SIE Computing Solutions, Inc. Vertical Packaging Enclosure 539DQ

Description
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
Description
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount

Suppliers

Company
Product
Description
Supplier Links
Vertical Packaging Enclosure - 539DQ - SIE Computing Solutions, Inc.
Brockton, MA, USA
Vertical Packaging Enclosure
539DQ
Vertical Packaging Enclosure 539DQ
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
  • VXI and SUN
  • vertical load 26.00" (660,4) deep
  • High volume fan, evacuation cooled
  • Up to 20 slots (4 HP)
  • Recess or flush mount front loaded boards
  • Power supplies to 1650 watts
  • Up to 14U high
  • I/O provisions
  • Desktop or rackmount
Supplier's Site
Vertical Packaging Enclosure - 539DQ - SIE Computing Solutions, Inc.
Brockton, MA, USA
Vertical Packaging Enclosure
539DQ
Vertical Packaging Enclosure 539DQ
VXI and SUN vertical load 26.00" (660,4) deep High volume fan, evacuation cooled Up to 20 slots (4 HP) Recess or flush mount front loaded boards Power supplies to 1650 watts Up to 14U high I/O provisions Desktop or rackmount
  • VXI and SUN
  • vertical load 26.00" (660,4) deep
  • High volume fan, evacuation cooled
  • Up to 20 slots (4 HP)
  • Recess or flush mount front loaded boards
  • Power supplies to 1650 watts
  • Up to 14U high
  • I/O provisions
  • Desktop or rackmount
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 539DQ 539DQ
Product Name Vertical Packaging Enclosure Vertical Packaging Enclosure
Product Type Chassis Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus SUN VXI/MXI
Controls & Indicators RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details