SIE Computing Solutions, Inc. PXI Enclosure PXI

Description
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Description
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller

Suppliers

Company
Product
Description
Supplier Links
PXI Enclosure - PXI - SIE Computing Solutions, Inc.
Brockton, MA, USA
PXI Enclosure
PXI
PXI Enclosure PXI
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
  • 4-slot enclosure
  • 10" W x 7" (4U) H x 8.25"D
  • Compliant with PXI Version 2.0
  • Three 3U I/O slots available
  • Backplane connectors carry PXI and CPCI signals
  • Forced-air cooling with 90-cfm fan
  • Front-mounted power switch
  • Universal 275W power supply
  • Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXI
Product Name PXI Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
Controls & Indicators Power ON/OFF Switch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-00YE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC846E16-R1200B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details