SIE Computing Solutions, Inc. Rugged PCI Expansion Chassis XP3SR

Description
Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 2U rackmount chassis made of .125 gauge aluminum Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speed Available with front configurable I/O Designed to meet MIL-STD-901D, MIL-STD-167, and MIL-STD-461 (Shock, Vibration, Emmissions) Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux
Description
Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 2U rackmount chassis made of .125 gauge aluminum Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speed Available with front configurable I/O Designed to meet MIL-STD-901D, MIL-STD-167, and MIL-STD-461 (Shock, Vibration, Emmissions) Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux

Suppliers

Company
Product
Description
Supplier Links
Rugged PCI Expansion Chassis - XP3SR - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged PCI Expansion Chassis
XP3SR
Rugged PCI Expansion Chassis XP3SR
Adds two or three PCI expansion slots PCI 2.1/2.2 compliant Available in 2U rackmount chassis made of .125 gauge aluminum Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speed Available with front configurable I/O Designed to meet MIL-STD-901D, MIL-STD-167, and MIL-STD-461 (Shock, Vibration, Emmissions) Conforms to international emission and immunity standards Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux
  • Adds two or three PCI expansion slots
  • PCI 2.1/2.2 compliant
  • Available in 2U rackmount chassis made of .125 gauge aluminum
  • Compatible with 64-bit/66 MHz (two slot) and 32-bit/33 MHz (three slot) bus speed
  • Available with front configurable I/O
  • Designed to meet MIL-STD-901D, MIL-STD-167, and MIL-STD-461 (Shock, Vibration, Emmissions)
  • Conforms to international emission and immunity standards
  • Compatible with SPARC Solaris, Solaris x86, Windows 2000, Windows XP, and Linux
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number XP3SR
Product Name Rugged PCI Expansion Chassis
Product Type Expansion Chassis
Mounting Style Rack-mount
Backplane Bus PCI
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SuperChassis - SC733i-500B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Height 16.8 inch (427 mm)
Width 7 inch (178 mm)
View Details