SIE Computing Solutions, Inc. Rugged Military Packaging Chassis 709*H

Description
VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High
Description
VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High

Suppliers

Company
Product
Description
Supplier Links
Rugged Military Packaging Chassis - 709*H - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
709*H
Rugged Military Packaging Chassis 709*H
VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High
  • VME64, VME64x, MBII, VXI, PCI and CompactPCI
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Vertical Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site
Rugged Military Packaging Chassis - 709*H - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
709*H
Rugged Military Packaging Chassis 709*H
VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High
  • VME64, VME64x, MBII, VXI, PCI and CompactPCI
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Vertical Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site
Rugged Military Packaging Chassis - 709*H - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged Military Packaging Chassis
709*H
Rugged Military Packaging Chassis 709*H
VME64, VME64x, MBII, VXI, PCI and CompactPCI Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Vertical Load Enclosure EIA Rackmountable 8U to 15U High
  • VME64, VME64x, MBII, VXI, PCI and CompactPCI
  • Bolted or Welded Construction
  • Up to 20 Slots (4HP)
  • Power Supplies up to 1000W
  • 20.5" Deep
  • Disk Drive Provisions Optional
  • Vertical Load Enclosure
  • EIA Rackmountable
  • 8U to 15U High
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 709*H 709*H 709*H
Product Name Rugged Military Packaging Chassis Rugged Military Packaging Chassis Rugged Military Packaging Chassis
Product Type Chassis Chassis Chassis
Mounting Style Rack-mount Rack-mount Rack-mount
Backplane Bus VXI/MXI VME Bus MBII
Controls & Indicators Temperature Alarm Indicator; Chassis Fan Failure Indicator Temperature Alarm Indicator; Chassis Fan Failure Indicator Temperature Alarm Indicator; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with Visual Alarm Notification - IPC-610MB-50HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SuperChassis - SC808LT-780B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details