SIE Computing Solutions, Inc. ATR Enclosure 7172

Description
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel
Description
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Suppliers

Company
Product
Description
Supplier Links
ATR Enclosure - 7172 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7172
ATR Enclosure 7172
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

  • Dip Brazed Construction
  • Rugged Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7172 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7172
ATR Enclosure 7172
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

  • Dip Brazed Construction
  • Rugged Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7172 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7172
ATR Enclosure 7172
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

  • Dip Brazed Construction
  • Rugged Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7172 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7172
ATR Enclosure 7172
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

  • Dip Brazed Construction
  • Rugged Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7172 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7172
ATR Enclosure 7172
Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications. Dip Brazed Construction Rugged Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 717 Series Air-Over Conduction Cooled ATR Enclosures offer a wide range of COTS solutions from a rugged dip brazed design with external air plenum ports for enhanced cooling. Designed for strength and maximum cooling in a conduction cooled environment, the 717 Series incorporates brazed folded fin material thermally bonded between the conducting wall and the outer panel and a machined finned rear panel that help increase the thermal planes for maximum heat dissipation. Combined with an auxiliary external fan the 717 Series can increase thermal dissipation over 30% compared with conventional conduction cooling. The 717 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor desired. The 717 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS, VPX and CPCI architectures, providing an expansive product offering of bus standards to application specific custom designs. The 717 Series is a member of the Conduction Cooled line of ATR’s that Carlo Gavazzi has to offer. Designed to direct air over the thermal conducting walls, the cooling can be configured to meet the application requirements by either drawing air through the walls and out a rear exhaust plenum or forced down the walls and directed away from the equipment. When configured for unpressurized environments, the 717 Series can be configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 717 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the optional external cooling fan to maintain optimal thermal environments for the circuit card assemblies. The 717 Series can be configured with an optional avionics trays for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

  • Dip Brazed Construction
  • Rugged Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 7172 7172 7172 7172 7172
Product Name ATR Enclosure ATR Enclosure ATR Enclosure ATR Enclosure ATR Enclosure
Product Type Chassis Chassis Chassis Chassis Chassis
Mounting Style Desktop Desktop Desktop Desktop Desktop
Backplane Bus VME Bus CompactPCI VPX VXS VME64x
Height 7.62 inch (194 mm) 7.62 inch (194 mm) 7.62 inch (194 mm) 7.62 inch (194 mm) 7.62 inch (194 mm)
Width 7.5 inch (190 mm) 7.5 inch (190 mm) 7.5 inch (190 mm) 7.5 inch (190 mm) 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510BP-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Enclosure - RM4U20B - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Single Board Computer
View Details