SIE Computing Solutions, Inc. Datasheets for Serial Adapters

Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more

Product Name Notes
The Apollo 4020P Multiport serial communications controller enables up to four serial devices to be interfaced from one PCI Bus slot. It supports asynchronous data transfer rates up to 230.4...
The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V...
The Aries 8000P Multiport serial communications controllers enable eight serial devices to be interfaced from one PCI Bus slot. This family of high throughput controllers supports asynchronous data transfer rates...
The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial...
The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a...
The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a...
The Saturn Multiport eight-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full...
The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full...
The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps...
This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.c om or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport...