SIE Computing Solutions, Inc. Horizontal Board Loading Enclosure 578*T

Description
Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount
Description
Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount

Suppliers

Company
Product
Description
Supplier Links
Horizontal Board Loading Enclosure - 578*T - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal Board Loading Enclosure
578*T
Horizontal Board Loading Enclosure 578*T
Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount
  • Horizontal Board Loading
  • Up to 15 Slots (4 HP)
  • 26.0" (520,7) Deep
  • Aesthetic Front Panels Optional
  • VME64, MBII, MBI, and VME64x
  • 3U to 9U High
  • Pressurized Cooling, Side-to-Side Air Intake
  • Recess or Flush Mount
  • Front Board Access
  • Power Supplies to 750W
  • Desktop or Rackmount
Supplier's Site
Horizontal Board Loading Enclosure - 578*T - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal Board Loading Enclosure
578*T
Horizontal Board Loading Enclosure 578*T
Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount
  • Horizontal Board Loading
  • Up to 15 Slots (4 HP)
  • 26.0" (520,7) Deep
  • Aesthetic Front Panels Optional
  • VME64, MBII, MBI, and VME64x
  • 3U to 9U High
  • Pressurized Cooling, Side-to-Side Air Intake
  • Recess or Flush Mount
  • Front Board Access
  • Power Supplies to 750W
  • Desktop or Rackmount
Supplier's Site
Horizontal Board Loading Enclosure - 578*T - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal Board Loading Enclosure
578*T
Horizontal Board Loading Enclosure 578*T
Horizontal Board Loading Up to 15 Slots (4 HP) 26.0" (520,7) Deep Aesthetic Front Panels Optional VME64, MBII, MBI, and VME64x 3U to 9U High Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front Board Access Power Supplies to 750W Desktop or Rackmount
  • Horizontal Board Loading
  • Up to 15 Slots (4 HP)
  • 26.0" (520,7) Deep
  • Aesthetic Front Panels Optional
  • VME64, MBII, MBI, and VME64x
  • 3U to 9U High
  • Pressurized Cooling, Side-to-Side Air Intake
  • Recess or Flush Mount
  • Front Board Access
  • Power Supplies to 750W
  • Desktop or Rackmount
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 578*T 578*T 578*T
Product Name Horizontal Board Loading Enclosure Horizontal Board Loading Enclosure Horizontal Board Loading Enclosure
Product Type Chassis Chassis Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus MBII VME Bus VXI/MXI
Controls & Indicators RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator RESET Switch; Power ON/OFF Switch; Temperature Alarm Indicator; Chassis Fan Failure Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
SuperChassis - SC743S2-650 / SC743S2-650B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details