SIE Computing Solutions, Inc. Horizontal Board Loading Enclosure 5087F

Description
Up to 12 Slots Horizontal Board Loading VME64, MBII, MBI, VME64x 2U to 9U High, 20.5" (520,7) Deep Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front or Rear Board Access I/O Drive Provisions Power Supplies to 500W Desktop or Rackmount
Description
Up to 12 Slots Horizontal Board Loading VME64, MBII, MBI, VME64x 2U to 9U High, 20.5" (520,7) Deep Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front or Rear Board Access I/O Drive Provisions Power Supplies to 500W Desktop or Rackmount

Suppliers

Company
Product
Description
Supplier Links
Horizontal Board Loading Enclosure - 5087F - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal Board Loading Enclosure
5087F
Horizontal Board Loading Enclosure 5087F
Up to 12 Slots Horizontal Board Loading VME64, MBII, MBI, VME64x 2U to 9U High, 20.5" (520,7) Deep Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front or Rear Board Access I/O Drive Provisions Power Supplies to 500W Desktop or Rackmount
  • Up to 12 Slots
  • Horizontal Board Loading
  • VME64, MBII, MBI, VME64x
  • 2U to 9U High, 20.5" (520,7) Deep
  • Pressurized Cooling, Side-to-Side Air Intake
  • Recess or Flush Mount
  • Front or Rear Board Access
  • I/O Drive Provisions
  • Power Supplies to 500W
  • Desktop or Rackmount
Supplier's Site
Horizontal Board Loading Enclosure - 5087F - SIE Computing Solutions, Inc.
Brockton, MA, USA
Horizontal Board Loading Enclosure
5087F
Horizontal Board Loading Enclosure 5087F
Up to 12 Slots Horizontal Board Loading VME64, MBII, MBI, VME64x 2U to 9U High, 20.5" (520,7) Deep Pressurized Cooling, Side-to-Side Air Intake Recess or Flush Mount Front or Rear Board Access I/O Drive Provisions Power Supplies to 500W Desktop or Rackmount
  • Up to 12 Slots
  • Horizontal Board Loading
  • VME64, MBII, MBI, VME64x
  • 2U to 9U High, 20.5" (520,7) Deep
  • Pressurized Cooling, Side-to-Side Air Intake
  • Recess or Flush Mount
  • Front or Rear Board Access
  • I/O Drive Provisions
  • Power Supplies to 500W
  • Desktop or Rackmount
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 5087F 5087F
Product Name Horizontal Board Loading Enclosure Horizontal Board Loading Enclosure
Product Type Chassis Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature) Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus MBII VME Bus
Controls & Indicators Power ON/OFF Switch; Chassis Fan Failure Indicator; Power ON/OFF Indicator Power ON/OFF Switch; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-15ZE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC811TQ-520 / SC811TQ-520B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details