SIE Computing Solutions, Inc. CompactPCI Portable Enclosure 585A4RY68FT

Description
Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes support H.110, the IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. The chassis comes with a five-output, 320-Watt auto select 90-264 VAC ATX power supply. The cooling subsystem consists of two high reliability 50CFM (5-slot chassis) or 90CFM (8-slot chassis), DC ball-bearing fans and a 35 CFM power supply exhaust fan. Lower front air intake, top exhaust. A two-year limited warranty is standard. Versatile. Reliable. Carlo Gavazzi’s 585 Series CompactPCI portable enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 9.2/11.6” W x 11.7”D Chassis (400mm x 234/296mm x 297mm) 5- or 8-slot 6U CompactPCI Backplane with Front & Rear I/O One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay & One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron™, or Pentium II/III CompactPCI SBCs H.110 & Hot Swap Compliant Available with 2.16 or 2.17 Fabric Backplanes
Description
Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes support H.110, the IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. The chassis comes with a five-output, 320-Watt auto select 90-264 VAC ATX power supply. The cooling subsystem consists of two high reliability 50CFM (5-slot chassis) or 90CFM (8-slot chassis), DC ball-bearing fans and a 35 CFM power supply exhaust fan. Lower front air intake, top exhaust. A two-year limited warranty is standard. Versatile. Reliable. Carlo Gavazzi’s 585 Series CompactPCI portable enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 9.2/11.6” W x 11.7”D Chassis (400mm x 234/296mm x 297mm) 5- or 8-slot 6U CompactPCI Backplane with Front & Rear I/O One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay & One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron™, or Pentium II/III CompactPCI SBCs H.110 & Hot Swap Compliant Available with 2.16 or 2.17 Fabric Backplanes

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Portable Enclosure - 585A4RY68FT - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Portable Enclosure
585A4RY68FT
CompactPCI Portable Enclosure 585A4RY68FT
Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes support H.110, the IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. The chassis comes with a five-output, 320-Watt auto select 90-264 VAC ATX power supply. The cooling subsystem consists of two high reliability 50CFM (5-slot chassis) or 90CFM (8-slot chassis), DC ball-bearing fans and a 35 CFM power supply exhaust fan. Lower front air intake, top exhaust. A two-year limited warranty is standard. Versatile. Reliable. Carlo Gavazzi’s 585 Series CompactPCI portable enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 9.2/11.6” W x 11.7”D Chassis (400mm x 234/296mm x 297mm) 5- or 8-slot 6U CompactPCI Backplane with Front & Rear I/O One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay & One 3.5” Internal Bay 320W Autosense ATX Power Supply Dual 50/90CFM Fans Accepts Pentium®, Celeron™, or Pentium II/III CompactPCI SBCs H.110 & Hot Swap Compliant Available with 2.16 or 2.17 Fabric Backplanes

Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes support H.110, the IPMB as specified in PICMG 2.9 rev. 1.0, 5.0 or 3.3-volt keying and Hot Swap. Optional 1101.11 compliant 80mm transition I/O cards are supported. One 5.25” x 1.63” device is available on a double-wide carrier card, and two 3.5” x 1.0” devices (one accessible) are available on a single-wide carrier card. The chassis comes with a five-output, 320-Watt auto select 90-264 VAC ATX power supply. The cooling subsystem consists of two high reliability 50CFM (5-slot chassis) or 90CFM (8-slot chassis), DC ball-bearing fans and a 35 CFM power supply exhaust fan. Lower front air intake, top exhaust. A two-year limited warranty is standard. Versatile. Reliable. Carlo Gavazzi’s 585 Series CompactPCI portable enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications.

  • 15.75”H (9U) x 9.2/11.6” W x 11.7”D Chassis (400mm x 234/296mm x 297mm)
  • 5- or 8-slot 6U CompactPCI Backplane with Front & Rear I/O
  • One 5.25” x 1.63”, One 3.5” x 1.0” Accessible Peripheral Bay & One 3.5” Internal Bay
  • 320W Autosense ATX Power Supply
  • Dual 50/90CFM Fans
  • Accepts Pentium®, Celeron™, or Pentium II/III CompactPCI SBCs
  • H.110 & Hot Swap Compliant
  • Available with 2.16 or 2.17 Fabric Backplanes
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 585A4RY68FT
Product Name CompactPCI Portable Enclosure
Product Type Chassis
Mounting Style Desktop
Backplane Bus CompactPCI
Controls & Indicators Power ON/OFF Switch
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U 15-Slot Rackmount Chassis with Front-Accessible Fan - IPC-610BP-00LD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC113TQ-563UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details