SIE Computing Solutions, Inc. PCI Expansion Chassis XP7R

Description
The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0. Many computer manufacturers have reduced the number of expansion slots to keep costs competitive. However, the limited expansion capability is often insufficient to meet the needs of users in applications requiring specialized add-on processors. The XP-7R addresses this need in a cost-effective manner. Adds seven PCI expansion slots to any PCI 2.1 compliant system (120/240 VAC) Available in rackmount configuration Board set available for OEM and system integration applications Supports both half- and full-length form factor PCI cards, allowing half-length only platforms to accommodate full-length PCI cards Provides low-latency, high-throughput path to 32-bit PCI slots Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software
Description
The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0. Many computer manufacturers have reduced the number of expansion slots to keep costs competitive. However, the limited expansion capability is often insufficient to meet the needs of users in applications requiring specialized add-on processors. The XP-7R addresses this need in a cost-effective manner. Adds seven PCI expansion slots to any PCI 2.1 compliant system (120/240 VAC) Available in rackmount configuration Board set available for OEM and system integration applications Supports both half- and full-length form factor PCI cards, allowing half-length only platforms to accommodate full-length PCI cards Provides low-latency, high-throughput path to 32-bit PCI slots Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software

Suppliers

Company
Product
Description
Supplier Links
PCI Expansion Chassis - XP7R - SIE Computing Solutions, Inc.
Brockton, MA, USA
PCI Expansion Chassis
XP7R
PCI Expansion Chassis XP7R
The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0. Many computer manufacturers have reduced the number of expansion slots to keep costs competitive. However, the limited expansion capability is often insufficient to meet the needs of users in applications requiring specialized add-on processors. The XP-7R addresses this need in a cost-effective manner. Adds seven PCI expansion slots to any PCI 2.1 compliant system (120/240 VAC) Available in rackmount configuration Board set available for OEM and system integration applications Supports both half- and full-length form factor PCI cards, allowing half-length only platforms to accommodate full-length PCI cards Provides low-latency, high-throughput path to 32-bit PCI slots Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software

The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0.

Many computer manufacturers have reduced the number of expansion slots to keep costs competitive. However, the limited expansion capability is often insufficient to meet the needs of users in applications requiring specialized add-on processors. The XP-7R addresses this need in a cost-effective manner.

  • Adds seven PCI expansion slots to any PCI 2.1 compliant system (120/240 VAC)
  • Available in rackmount configuration
  • Board set available for OEM and system integration applications
  • Supports both half- and full-length form factor PCI cards, allowing half-length only platforms to accommodate full-length PCI cards
  • Provides low-latency, high-throughput path to 32-bit PCI slots
  • Supports PCI cards with a maximum clock frequency of 33 MHz
  • Supports +5 VDC and universal signaling environments
  • Utilizes Intel 21150 PCI-to-PCI bridge chip
  • Conforms to international emission and immunity standards
  • Operates without additional software
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number XP7R
Product Name PCI Expansion Chassis
Product Type Expansion Chassis
Mounting Style Rack-mount
Backplane Bus PCI
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. - HPC-7485-20RX - Advantech
Specs
Mounting Style Rack-mount
Form Factor ATX
Certifications CE / FCC Certified
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SuperChassis - SC743S2-R760 / SC743S2-R760B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details