SIE Computing Solutions, Inc. ATR Enclosure 7161

Description
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.
Description
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

Suppliers

Company
Product
Description
Supplier Links
ATR Enclosure - 7161 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7161
ATR Enclosure 7161
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors.

The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer.

The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

Supplier's Site
ATR Enclosure - 7161 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7161
ATR Enclosure 7161
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors.

The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer.

The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

Supplier's Site
ATR Enclosure - 7161 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7161
ATR Enclosure 7161
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors.

The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer.

The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

Supplier's Site
ATR Enclosure - 7161 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7161
ATR Enclosure 7161
The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors. The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer. The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

The 716 Series is available in standard ARINC sizes that include 1/2 ATR Short to 1-1/2 ATR Long and any custom form factor required. The 716 Series will accept all bus structures and platforms from the stability and solid performance of the VME, VME64x, VXS and CPCI architectures, both in 3u and 6u form factors.

The 716 Series is one of several offerings in the ATR product family. Designed as a straight conduction cooled chassis the 716 Series can be configured as an Air-Over Conduction similar to the 717 Series. However, the 716 Series offers a lighter weight option to the dip-brazed 717 Series. Designed as a light weight alternative, the 716 Series is geared to meeting the stringent weight requirements for airborne applications, but also maintain the flexibility in configuration. Constructed as a frame the conducting walls can be machined in a variety of patterns from vertical and horizontal finned to an array of geometric patterns that optimize the surface area for maximum heat transfer. These side panels can also be machined to accept a folded fin core used in an air-over conduction arrangement, when configured with an external fan will maximize the thermal transfer.

The 716 Series can be configured with an optional avionics tray for isolation from shock and vibration environments common to airborne, vehtronics and shipboard applications.

Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 7161 7161 7161 7161
Product Name ATR Enclosure ATR Enclosure ATR Enclosure ATR Enclosure
Product Type Chassis Chassis Chassis Chassis
Mounting Style Desktop Desktop Desktop Desktop
Backplane Bus CompactPCI VME Bus VME64x VXS
Form Factor 3U x 160mm (A-Size) (optional feature); 6U x 160mm (B-Size) (optional feature) 3U x 160mm (A-Size) (optional feature); 6U x 160mm (B-Size) (optional feature) 3U x 160mm (A-Size) (optional feature); 6U x 160mm (B-Size) (optional feature) 3U x 160mm (A-Size) (optional feature); 6U x 160mm (B-Size) (optional feature)
Height 7.62 inch (194 mm) 7.62 inch (194 mm) 7.62 inch (194 mm) 7.62 inch (194 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard - IPC-631MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
SuperChassis - SC733T-465B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Height 16.8 inch (427 mm)
Width 7 inch (178 mm)
View Details