SIE Computing Solutions, Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The... | |
| Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by... | |
| Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The... | |
| Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B... | |
| The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single... | |
| The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes... | |
| The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. | |
| The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test... | |
| The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/bencht op chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes... |