SIE Computing Solutions, Inc. Datasheets for CompactPCI and PXI Products
CompactPCI and PXI products are a general search form that covers peripherals that use the CompactPCI (cPCI) and PXI bus standards. CompactPCI and PXI products include switches, extenders, controllers, processors and interface adapters. More detailed search forms are available for specific areas.
CompactPCI and PXI Products: Learn more
| Product Name | Notes |
|---|---|
| Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm... | |
| The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front... | |
| The 545 Series is a 19-inch rackmountable/bencht op industrial 7” to 10.5”high - 12” deep chassis that can be configured to meet your needs. Thereare eight to 12 usable 6U... | |
| The 582 Series rackmount enclosure, available in 1.75”(1U) and 3.5” (2U), provides superior serviceability (up to 42{1U} or 21{2U} can be installed in a standard 6 foot 19” rack cabinet). | |
| The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps... | |
| This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.c om or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport... | |
| 4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with... | |
| 4-slot PXI backplane Compliant with PXI Version 2.0 Left justified CPU slot that can expand to the left three slots Dual backplane connectors carry PXI signals | |
| 6-slot enclosure 10" W x 7" (4U) H x 8.25"D One CPU slot, Five I/O slots Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U... | |
| Eight and 21 Slots Standard Two to 21 Slot Custom Configurations Available 6U or 7U Format 64-bit Operation 5 V/3.3 V Supported ATX Power Supply Connectors or Power Blocks CT... | |
| Eight and 21-Slots Standard Two to 21 Slots Custom PICMG 2.9 IPMB to all Slots Hot Swap Compliance 5V or 3.3V Switchable Signaling The Eight-Slot Backplane Features One Systems Slot,... | |
| Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Bridgeable with Center... | |
| Two to Eight Slots Standard Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power... |