SIE Computing Solutions, Inc. ATR Enclosure 7145

Description
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel
Description
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Suppliers

Company
Product
Description
Supplier Links
ATR Enclosure - 7145 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7145
ATR Enclosure 7145
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s

  • Aircraft Frame Construction
  • Lightweight Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7145 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7145
ATR Enclosure 7145
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s

  • Aircraft Frame Construction
  • Lightweight Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7145 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7145
ATR Enclosure 7145
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s

  • Aircraft Frame Construction
  • Lightweight Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7145 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7145
ATR Enclosure 7145
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s

  • Aircraft Frame Construction
  • Lightweight Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site
ATR Enclosure - 7145 - SIE Computing Solutions, Inc.
Brockton, MA, USA
ATR Enclosure
7145
ATR Enclosure 7145
Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s Aircraft Frame Construction Lightweight Deployment Expansive range of ARINC sizes Easily configurable for custom sizes Modular power supply AC or DC filtered inputs High Altitude Fan offering System Performance Monitoring Multiple Bus Architectures Cold Start Heaters Avionics Isolation Tray Configurable I/O Panel

Carlo Gavazzi Computing Solutions 714 Series Convection Cooled ATR Enclosures offer a wide range of COTS solutions from an innovative, high strength modular frame. Designed for maximum strength and light weight deployment, the frame and construction of the 714 Series models the fabrication techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock and vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x, VXS, VXI and CPCI technologies, providing an expansive product offering of bus standards as well as application specific custom designs. The 714 Series is the Convection Cooled line of ATR’s. Designed to direct air over conventional air cooled cards, the cooling can be configured to best meet the application requirements whether pressurized, evacuation or a combination push – pull method. When challenged with non-pressurized environments, the 714 Series is configured with a high altitude cooling scheme to permit ultimate performance at altitudes up to 50,000 feet. When used in conjunction with Carlo Gavazzi’s “System Performance Monitoring” technology, the 714 Series ATR can be configured to activate internal heaters in cold start-ups or performance control the outputs of the cooling fans to maintain optimal thermal environments for the circuit card assemblies. The 714 Series utilizes an exclusive adjustable card cage to strategically position the cards for either front panel card or backplane I/O. This feature combined with the modular rugged frame provides flexibility that to date has not been available in the ATR format. Innovation through design. Consult a Carlo Gavazzi representative for more information about the 714 Series ATR’s

  • Aircraft Frame Construction
  • Lightweight Deployment
  • Expansive range of ARINC sizes
  • Easily configurable for custom sizes
  • Modular power supply
  • AC or DC filtered inputs
  • High Altitude Fan offering
  • System Performance Monitoring
  • Multiple Bus Architectures
  • Cold Start Heaters
  • Avionics Isolation Tray
  • Configurable I/O Panel
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc. SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages Industrial Chassis and Card Cages
Product Number 7145 7145 7145 7145 7145
Product Name ATR Enclosure ATR Enclosure ATR Enclosure ATR Enclosure ATR Enclosure
Product Type Chassis Chassis Chassis Chassis Chassis
Mounting Style Desktop Desktop Desktop Desktop Desktop
Backplane Bus VXS CompactPCI VME64x VME Bus VXI/MXI
Height 10.62 inch (270 mm) 10.62 inch (270 mm) 10.62 inch (270 mm) 10.62 inch (270 mm) 10.62 inch (270 mm)
Width 15.38 inch (391 mm) 15.38 inch (391 mm) 15.38 inch (391 mm) 15.38 inch (391 mm) 15.38 inch (391 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-15ZE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SuperChassis - SC811T-260 / SC811T-260B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details