SIE Computing Solutions, Inc. Datasheets for AdvancedTCA Products
Advanced Telecommunications Computing Architecture (AdvancedTCA or ATCA) products use advanced telecom computing architecture (AdvancedTCA), an open standard for high-speed, high-performance telecommunications systems.
AdvancedTCA Products: Learn more
| Product Name | Notes |
|---|---|
| Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B... | |
| The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a... | |
| The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible... | |
| The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot... | |
| The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes... | |
| The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. | |
| The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test... | |
| Backplane topologies: Dual Star Full Mesh 2 to 16 slots customizable Backplanes for all topologies 2, 6, and 14 slot backplanes available now | |
| Backplane topologies: Dual Star Full Mesh 2 to 16 slots customizable Backplanes for all topologies 2, 6, and 14 slot backplanes available now |