SIE Computing Solutions, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The... | |
| Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by... | |
| Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The... | |
| Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B... | |
| The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single... | |
| The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes... | |
| The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. | |
| The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test... | |
| The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/bencht op chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes... |