Honeywell Sensing & IoT Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Basic Board Mount Pressure Sensors: NBP Series–Uncompensated /Unamplified are low pressure sensors designed for customers who require a simple, cost-effective, basic performance, mV output, unamplified, uncompensated, high quality, infinite resolution... | |
| Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. Uncompensated and unamplified... | |
| The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it... | |
| 60 mbar to 2.5 bar | 6 kPa to 250 kPa | 1 psi to 30 psi Description The MPR Series is a very small piezoresistive silicon pressure sensor offering... |
| << Prev | Next >> |