Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell MM500PG1QA

Description
PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/8"; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/8"; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 10M8435 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
10M8435
Pressure Sensor; Operating Pressure Max Honeywell 10M8435
PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/8"; No. of Ports:1Ports RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:NPT; Supply Current:-; Product Range:-; Connection Size:1/8"; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 10M8435
Product Name Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details