The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.
The MLH Series has six standard output options:
Value to Customers
SENSOR SEALED GAUGE 0-16 BAR
SENSOR SEALED GAUGE 0-16 BAR
| Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Transmitters |
| Product Number | MLH016BSB01B | MLH016BSB01B-ND | MLH016BSB01B | 62M4865 |
| Product Name | MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 bar to 16 bar, 1/4-18 NPT port style, 4 mA to 20 mA output type, Metri-Pack 150 termination type | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial | Pressure Transducers Honeywell |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer | Sensor | |
| Sensor Technology | Mechanical Deflection | |||
| Measurement Type | Absolute; Gauge; Sealed | Gauge; Sealed | Gauge; Sealed | |
| Media | Liquid; Gas | |||
| Signal Output | Analog Current | Analog Current | Analog Current; Analog Current |