Honeywell Sensing & IoT MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, MLH250PSB09A

Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote Datasheet
Description
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, - MLH250PSB09A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type,
MLH250PSB09A
MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, MLH250PSB09A
The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated: 0.25 Vdc to 10.25 Vdc Regulated: 0.5 Vdc to 4.5 Vdc Regulated: 1 Vdc to 5 Vdc Value to Customers Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against mis-wiring. Less than 2 ms response time provides more accurate, high speed measurement.

The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.

The MLH Series has six standard output options:

  • Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation
  • Current: 4 mA to 20 mA
  • Regulated: 1 Vdc to 6 Vdc
  • Regulated: 0.25 Vdc to 10.25 Vdc
  • Regulated: 0.5 Vdc to 4.5 Vdc
  • Regulated: 1 Vdc to 5 Vdc

Value to Customers

  • Total Error Band (TEB) as low as 2 %FSS from -40°C to 125°C: Provides indication of the transducer’s true measurement performance over a specified temperature range; small error promotes system uptime and efficiency.
  • All metal wetted parts allow for potential use in a wide variety of fluid applications.
  • No internal elastomeric seals eliminate O-ring compatibility issues.
  • Amplified outputs reduce the need to purchase external amplifiers.
  • Input reverse voltage protection guards against mis-wiring.
  • Less than 2 ms response time provides more accurate, high speed measurement.
Supplier's Site Datasheet
Pressure Sensors, Transducers - Industrial - 480-2596-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
480-2596-ND
Pressure Sensors, Transducers - Industrial 480-2596-ND
SENSOR AMP 250PSI .5-4.5VDC OUT

SENSOR AMP 250PSI .5-4.5VDC OUT

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - MLH250PSB09A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
MLH250PSB09A
Sensors, Transducers - Pressure Sensors, Transducers - Industrial MLH250PSB09A
SENSOR AMP 250PSI .5-4.5VDC OUT

SENSOR AMP 250PSI .5-4.5VDC OUT

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MLH250PSB09A 480-2596-ND MLH250PSB09A
Product Name MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 7/16-20 UNF Female with 1/4 Schrader port style, 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation ratiometric output type, Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Sensor Technology Mechanical Deflection
Measurement Type Absolute; Gauge; Sealed Gauge; Sealed Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Voltage Analog Voltage Analog Voltage; Analog Voltage
Unlock Full Specs
to access all available technical data