The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for demanding applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility.
The MLH Series has six standard output options:
Value to Customers
SENSOR AMP 250PSI 4-20MA OUT
PRESSURE SENSOR; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:MLH Series; Connection Size:1/4" RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | MLH250PSB01B | 480-2595-ND | 71M5259 |
Product Name | MLH Series Heavy Duty Pressure Transducer, sealed gage, amplified, 0 psi to 250 psi, 1/4-18 NPT port style, 4 mA to 20 mA output type, Metri-Pack 150 termination type | Pressure Sensors, Transducers - Industrial | Pressure Sensor; Operating Pressure Max Honeywell |
Device Category | Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
Sensor Technology | Mechanical Deflection | ||
Measurement Type | Absolute; Gauge; Sealed | Gauge; Sealed | Gauge; Sealed Gauge |
Media | Liquid; Gas | ||
Signal Output | Analog Current | Analog Current | Analog Current; Current |