Honeywell Sensing & IoT Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
(UL 94 HB) Honeywell proposes the PX3 Series catalog listing PX3AF1BH150PSAAX as an economical alternative to PX2AF1XX150PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy...
*Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's...
*Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's...
Honeywell proposes the PX3 Series catalog listing PX3AF1BH300PSAAX as an economical alternative to PX2AF1XX300PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers...
Honeywell proposes the PX3 Series catalog listing PX3AF1BH667PSAAX as an economical alternative to PX2AF1XX667PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers...
Honeywell proposes the PX3 Series catalog listing PX3AG1BH010BSAAX as an economical alternative to PX2AG1XX010BSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers...
Honeywell proposes the PX3 Series catalog listing PX3AG1BH025BSAAX as an economical alternative toPX2AG1XX025BSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers are...
Honeywell proposes the PX3 Series catalog listing PX3AN1BH100PSAAX as an economical alternative to PX2AN1XX100PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers...
Honeywell proposes the PX3 Series catalog listing PX3AN1BH200PSAAX as an economical alternative to PX2AN1XX200PSAAX whenever the PX3 Series can meet the application requirements. Honeywell’s PX2 Series Heavy Duty Pressure Transducers...
Honeywell TruStability™ NSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. Uncompensated and unamplified...
Honeywell’s PX2 Series Heavy Duty Pressure Transducers are a portfolio of configurable pressure sensors that use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a stainless...
Honeywell’s PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing technology with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical...
The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a...
The RSC Series is a piezoresistive silicon pressure sensor offering a digital output for reading pressure over the specified full scale pressure span and temperature range. It is calibrated and...
The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to...
The SCXL series sensors provide a very cost-effective solution for pressure applications that require high accuracy over very low operating pressure ranges. These internally calibrated and temperature compensated sensors were...
The SDX series sensors provide a very cost effective solution for pressure applications that require small size plus performance. These calibrated and temperature compensated sensors give an accurate and stable...

<< Prev Next >>